EN
  • EN
  • DE

LTC1197CS8#PBF

Part No LTC1197CS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/DCONV 10BIT W/SHTDWN 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 500k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 4 V to 9 V
Digital Supply Voltage 4 V to 9 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 020453-LTC1197CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1197CS8#PBF CAD Model

Description

The LTC1197CS8#PBF is a high-performance, single-channel 10-bit analog-to-digital converter (ADC) produced by Linear Technology, which is now part of Analog Devices. This ADC is designed to offer excellent accuracy and speed, making it suitable for a variety of demanding applications in industrial, communication, and medical fields.

Key Features

  • Resolution: The LTC1197CS8#PBF features a 10-bit resolution, providing fine detail in the analog signal conversion process for applications that require precise data acquisition.
  • Sampling Rate: With a high-speed sampling rate of up to 1.5 Mega samples per second (Msps), this ADC is capable of capturing rapid signal changes, which is essential for high-speed systems and signal analysis.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1197CS8#PBF operates with a low power consumption, ensuring efficiency in portable and battery-operated devices.
  • Single 5V Supply: This ADC operates on a single 5V supply, simplifying the power design for systems and reducing the need for multiple power sources.
  • Software Selectable Inputs: It offers software-selectable input ranges, providing flexibility in interfacing with different signal levels without the need for additional scaling circuitry.
  • Small Package: The LTC1197CS8#PBF comes in a compact 8-lead SOIC package, which is ideal for space-constrained applications.
  • No External Reference: An internal reference eliminates the need for an external reference, reducing the overall component count and system complexity.

Applications

The versatile nature of the LTC1197CS8#PBF makes it an excellent choice for a wide range of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Medical imaging
  • Communication systems
  • Digital signal processing

Conclusion

In conclusion, the LTC1197CS8#PBF from Linear Technology is a high-speed, low-power, and highly accurate 10-bit ADC that offers a range of features suitable for a variety of high-performance applications. Its ease of integration, flexibility, and compact size make it a valuable component for designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess