EN
  • EN
  • DE

LTC1197CMS8#PBF

Part No LTC1197CMS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 500KHZ SHTDWN 8MSOP / 1-Channel Single ADC SAR 500ksps 10-bit Serial 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 10
Sampling Rate 500k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 4 V ~ 9 V
Voltage - Supply, Digital 4 V ~ 9 V
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 781794-LTC1197CMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1197
Introduction Date August 29, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1197CMS8#PBF CAD Model

Description

Product Overview: LTC1197CMS8#PBF

The LTC1197CMS8#PBF is a high-performance, single-channel 12-bit analog-to-digital converter (ADC) produced by Linear Technology, now part of Analog Devices. This ADC is designed to offer excellent accuracy and speed for a wide range of applications, including data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • Resolution: The LTC1197CMS8#PBF boasts a 12-bit resolution, providing precise digital representation of the analog input signal.
  • Sampling Rate: With a fast sampling rate, this ADC can convert analog signals to digital data at speeds up to 500ksps (kilo samples per second), making it suitable for high-speed applications.
  • No Missing Codes: It guarantees no missing codes over temperature, ensuring reliable and consistent performance.
  • Single Supply Operation: The device operates from a single 5V supply, simplifying the power supply design and reducing power consumption.
  • Low Power Shutdown: It features a low power shutdown mode, which significantly reduces power usage when the ADC is not in active conversion.
  • Software Configurable: The ADC's conversion process can be controlled through software, offering flexibility in various system designs.
  • Small Package: The LTC1197CMS8#PBF comes in a compact MSOP-8 package, making it ideal for space-constrained applications.

Applications

The versatility of the LTC1197CMS8#PBF allows it to be used in multiple applications where accurate and fast digital representation of analog signals is critical. It is particularly well-suited for:

  • Portable Battery-Powered Equipment
  • Data Acquisition Systems
  • Medical Instruments such as ECG and EEG Monitors
  • Industrial Process Controls and Monitoring Systems
  • Instrumentation and Automated Test Equipment (ATE)

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1197CMS8#PBF is no exception. It is designed to meet rigorous industry standards, ensuring high reliability and performance in demanding environments. The product is also RoHS compliant, adhering to environmental regulations and ensuring a reduced ecological footprint.

In summary, the LTC1197CMS8#PBF from Linear Technology is a top-tier ADC that combines speed, accuracy, and low power consumption in a small form factor, making it an excellent choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess