Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207195-LTC1164-5CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1164-5CN CAD Model

Description

Overview of LTC1164-5CN

The LTC1164-5CN is a high-performance, low-noise, 8th-order lowpass filter designed and manufactured by Linear Technology. This precision filter component is part of the LTC1164 series, which is known for its easy-to-use features and exceptional filtering capabilities. The LTC1164-5CN operates with a single power supply ranging from 2.37V to 6V, or dual supplies of ±2.37V to ±6V, making it a versatile choice for various electronic applications.

Key Features

  • Filter Order: 8th-order lowpass filter, providing a sharp cutoff and excellent attenuation of unwanted frequencies.
  • Clock-Tunable Cutoff Frequency: The cutoff frequency is easily adjusted by an external clock, or it can be set by the ratio of two resistors.
  • Low Noise: Designed for minimal noise, ensuring high-quality signal filtering without significant degradation.
  • Low Distortion: The LTC1164-5CN offers low total harmonic distortion (THD), which is critical for audio and high-fidelity applications.
  • Single or Dual Power Supply: Flexibility in power supply selection allows for integration into various system designs.

Applications

The LTC1164-5CN is suitable for a wide range of applications that require precise filtering. It is particularly beneficial in areas such as:

  • Signal Processing
  • Data Acquisition Systems
  • Anti-Aliasing for ADCs
  • Audio Processing
  • Telecommunications
  • Instrumentation

Product Specifications

The LTC1164-5CN comes in a 16-pin narrow DIP package, which is conducive to standard breadboard and through-hole PCB layouts. Its 8th-order filter topology is realized using a cascade of biquadratic sections, ensuring a steep roll-off and a stable phase response. The device boasts an impressive dynamic range and a low output noise level, making it a reliable choice for precision filtering tasks.

In summary, the LTC1164-5CN from Linear Technology is a high-quality, versatile lowpass filter that offers ease of use, excellent performance, and broad applicability across various electronic systems. Its ability to provide clean, accurate signal processing makes it an indispensable component for designers looking to achieve the best in noise reduction and signal integrity.

You May Also Be Interested in

Maxim Integrated
8th-Order, Lowpass, Switched-Capacitor Filters
Need more? Email Us
ECAD model for MAX296EPA
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $14.1978
ECAD model for MAX7413CUA+
Linear Technology
High Speed, Quad Universal Filter Building Block | IC FILTER 250KHZ SWITCH 24SOIC
Need more? Email Us
ECAD model for LTC1264CSW
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us
ECAD model for HSP43124SC-45Z
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP
Lowest to $23.4898
ECAD model for MAX7490EEE+
Rohm Semiconductor
Band-pass filter for spectrum analyzer for car audio systems
Lowest to $5.6324
ECAD model for BA3830F
National Semiconductor (TI)
High Performance Dual Switched Capacitor Filter
Need more? Email Us
ECAD model for LMF100CCN
Maxim Integrated
IC FILTER 45KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7418EUA+
RF Micro Devices
Need more? Email Us
ECAD model for ML6420CS-3

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention