EN
  • EN
  • DE

LTC1151CN8

Part No LTC1151CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual ±15V Zero-Drift Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207174-LTC1151CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1151CN8 CAD Model

Description

The LTC1151CN8 is a high-performance operational amplifier (op-amp) developed by Linear Technology, which is renowned for its precision and zero-drift characteristics. This op-amp is designed to provide a perfect balance between high accuracy and robustness, making it an ideal choice for precision instrumentation, data acquisition systems, and any application requiring a stable and precise operational amplifier.

Key Features:

  • Zero-Drift: The LTC1151CN8 offers unparalleled stability with its zero-drift feature, ensuring that the offset voltage does not deviate over time or with variations in temperature.
  • Low Offset Voltage: With a low initial offset voltage, this op-amp provides accurate signal amplification, minimizing errors in sensitive applications.
  • Low Noise: It exhibits exceptionally low noise, contributing to high signal integrity and making it suitable for audio and other noise-sensitive applications.
  • Power Supply Flexibility: The device can operate with a wide range of power supplies, from ±5V to ±15V, providing versatility in various circuit configurations.
  • Robust Design: The LTC1151CN8 is designed to be rugged, with the ability to handle capacitive loads up to 1000pF, which is beneficial in applications with reactive components.

Applications:

The precision and stability of the LTC1151CN8 make it suitable for a wide range of applications, including:

  • High-precision data acquisition systems
  • Medical instrumentation
  • Industrial process control
  • Temperature measurements
  • Battery-powered devices
  • Analog filters

Product Details:

The LTC1151CN8 is offered in an 8-pin PDIP (Plastic Dual In-line Package) format, ensuring easy integration into through-hole PCB designs. Its industrial temperature range from -40°C to 85°C guarantees reliable performance across various environmental conditions.

Conclusion:

For engineers and designers who require an operational amplifier with exceptional precision and stability, the LTC1151CN8 from Linear Technology is an outstanding choice. Its zero-drift capability and robust design ensure that it maintains its accuracy over time and in the face of challenging conditions, making it a reliable component for high-end and critical applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess