EN
  • EN
  • DE

AD7943ANZ-B

Part No AD7943ANZ-B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT A-OUT 16DIP / 12 Bit Digital to Analog Converter 1 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Number of D/A Converters 1
Settling Time 5µs (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Serial
Reference Type External
Voltage - Supply, Analog 3V ~ 5.5V
Voltage - Supply, Digital 3V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±0.9 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Mounting Type Through Hole
Base Product Number AD7943
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD7943ANZ-B,-2735-AD7943ANZ-B,2156-AD7943ANZ-B
Standard Package 25
Win Source Part Number 1232020-AD7943ANZ-B
Ultra Librarian 3D Model Ultra Librarian AD7943ANZ-B CAD Model

Description

Product Overview: AD7943ANZ-B from Analog Devices Inc.

The AD7943ANZ-B is a high-performance, precision analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in the semiconductor industry. This ADC is designed to offer exceptional accuracy and stability, making it an ideal choice for high-precision applications in various fields such as industrial instrumentation, medical devices, and data acquisition systems.

Key Features

  • Resolution: The AD7943ANZ-B boasts a 14-bit resolution, providing fine detail in the analog signal conversion process. This ensures that the digital representation of the analog signal is accurate and detailed.
  • Sampling Rate: With a fast throughput rate, the device can handle a substantial amount of data, making it suitable for applications that require rapid signal processing.
  • Interface: The ADC features a versatile digital interface that is compatible with various microprocessors and digital systems, ensuring easy integration into a wide range of products and applications.
  • Low Power Consumption: Designed for efficiency, the AD7943ANZ-B operates with minimal power, which is critical for portable and battery-operated devices where power conservation is essential.
  • Package: The device comes in a robust and compact package, ensuring durability and ease of mounting on printed circuit boards (PCBs).

Applications

The AD7943ANZ-B is versatile and can be used across a spectrum of applications that require precise analog-to-digital conversion. Its high resolution and speed make it suitable for:

  • Process control systems
  • Medical imaging equipment
  • Scientific instrumentation
  • Automated test equipment
  • Data acquisition systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7943ANZ-B is no exception. Each device is rigorously tested to meet stringent industry standards, ensuring that customers receive a product that performs consistently and reliably over time. This commitment to excellence makes the AD7943ANZ-B a trusted component in critical and demanding applications.

For designers and engineers looking for an ADC that offers precision, speed, and reliability, the AD7943ANZ-B from Analog Devices Inc. is an outstanding choice that will meet and exceed performance expectations.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess