EN
  • EN
  • DE

JS28F00AP30BF

Part No JS28F00AP30BF
Manufacturer Micron Technology Inc.
Catalog Memory
Description Micron Parallel NOR Flash Embedded Memory (P30-65nm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1191751-JS28F00AP30BF
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JS28F00AP30BF CAD Model

Description

The JS28F00AP30BF is a NOR Flash memory device manufactured by Micron Technology Inc. It's designed for applications requiring non-volatile storage with fast read access and low power consumption.

Applications:

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Mobile devices
  • Data storage

Features:

  • Memory Type: NOR Flash
  • Density: Commonly available in densities ranging from megabits to gigabits. (Exact density depends on the specific part number configuration).
  • Fast Read Access: Provides fast read access times for quick data retrieval.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Erase/Program Cycles: Supports a high number of erase/program cycles for reliable data storage.
  • Sector Erase: Allows for sector-level erase operations for efficient memory management.
  • Voltage Supply: Operates on a single voltage supply (typically 3V or 1.8V).
  • Package: Available in various surface-mount packages such as TSOP and BGA.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Read Access: Enables quick retrieval of data for improved system performance.
  • Low Power Consumption: Extends battery life in portable devices.
  • High Endurance: Withstands a high number of erase/program cycles for reliable data storage.
  • Flexible Memory Management: Sector erase functionality allows for efficient memory management.
  • Wide Operating Temperature: Designed for operation in a wide range of temperatures, making it suitable for industrial applications.

The JS28F00AP30BF is a reliable and versatile NOR Flash memory device suitable for a wide range of embedded applications. Its fast read access, low power consumption, and high endurance make it an ideal choice for demanding storage requirements.

Technical Specifications: Refer to the official Micron Technology documentation for detailed specifications, including density, access times, power consumption, and erase/program cycle ratings.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess