EN
  • EN
  • DE

LTC1065IN8#PBF

Part No LTC1065IN8#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 5TH ORDR LOWPASS 8-DIP / Active Filter Single SW-CAP Low Pass 5th Order 50kHz 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 50kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage ±2.37 V ~ 8 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781738-LTC1065IN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1065
Introduction Date January 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1065IN8#PBF CAD Model

Description

LTC1065IN8#PBF Low Power, 8th Order Lowpass Filter

The LTC1065IN8#PBF is a high-performance, 8th order lowpass Bessel filter that boasts a fixed cutoff frequency of 100kHz. Manufactured by Linear Technology, a leader in analog integrated circuits, this filter is designed to provide optimum performance in a variety of signal processing applications. The LTC1065 is part of a family of filters that are known for their low noise and low power consumption, making them ideal for battery-powered and portable devices.

This filter comes in a compact 8-pin PDIP package, which is suitable for space-constrained applications. The LTC1065IN8#PBF operates with a single 5V power supply, which allows for easy integration into existing designs without the need for additional power regulation. It also features a low power consumption of only 2.5mA, which is beneficial for extending battery life in portable applications.

The LTC1065IN8#PBF's Bessel filter characteristic is known for its linear phase response, which preserves the wave shape of filtered signals, particularly important in data communications, medical electronics, and instrumentation. The linear phase response ensures minimal group delay variation, which is critical for applications involving pulse or complex signal processing.

With its 8th order filter design, the LTC1065IN8#PBF provides a sharp cutoff, ensuring strong attenuation of frequencies beyond the 100kHz cutoff point. This makes it highly effective in removing unwanted high-frequency noise while maintaining the integrity of the desired signal within the passband.

Additionally, the LTC1065IN8#PBF includes a shutdown feature that reduces power consumption to 20µA, further enhancing its appeal for power-sensitive applications. When in shutdown mode, the filter's output is placed in a high impedance state, allowing for additional power savings.

In summary, the LTC1065IN8#PBF from Linear Technology is a versatile, low power, 8th order lowpass filter that delivers high-performance signal processing capabilities with the added benefits of a low power shutdown mode and a linear phase Bessel response. Its compact size and single-supply operation make it a convenient choice for a wide range of applications, from portable electronics to complex signal processing systems.

You May Also Be Interested in

Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0364 $56.2912
18+ $5.7734 $103.9212
27+ $5.5930 $151.0110
37+ $5.4126 $200.2662
48+ $5.2322 $251.1456
64+ $4.6909 $300.2176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess