EN
  • EN
  • DE

LTC1064-3CSW#PBF

Part No LTC1064-3CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDR LOWPASS 16SOIC / Active Filter Single Low Pass 8th Order 95kHz 16-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 95kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage ±2.37 V ~ 8 V
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 781732-LTC1064-3CSW#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1064-3
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1064-3CSW#PBF CAD Model

Description

The LTC1064-3CSW#PBF from Linear Technology is a high-performance, low noise, quad universal filter that can be configured into various filter types such as low-pass, high-pass, band-pass, or notch filters. This versatile component is an excellent choice for signal processing applications that require precise filtering with minimal signal distortion.

Key Features

  • Filter Configuration: The device allows for the implementation of fourth-order filters or cascading stages for higher order filters without the need for external op-amps, simplifying design and reducing component count.
  • Clock-Tunable Frequency Range: The filter's frequency can be tuned by an external clock, or it can be controlled by an analog voltage when used in conjunction with an external resistor and a capacitor, offering flexibility in various applications.
  • Low Noise Performance: With its low noise design, the LTC1064-3CSW#PBF ensures a clean signal output, which is critical in high-fidelity audio systems and precision instrumentation.
  • High-Speed Operation: The device is capable of operating at high speeds, making it suitable for video and high-bandwidth communications applications.
  • Single or Dual Power Supply: It can be powered using a single 5V supply or dual ±5V supplies, providing versatility in different system architectures.
  • Low Total Harmonic Distortion (THD): The component exhibits low THD, which is essential for maintaining the integrity of the original signal in audio processing and other sensitive applications.

Applications

The LTC1064-3CSW#PBF is ideal for a wide range of applications, including:

  • Telecommunications
  • Audio Processing
  • Signal Conditioning
  • Data Acquisition Systems
  • Anti-Aliasing and Post-DAC Filtering
  • Spectrum Analyzers

Product Specifications

The LTC1064-3CSW#PBF comes in a 16-lead narrow-body SOIC package, ensuring compatibility with standard surface-mount PCB assembly processes. It is specified for operation from 0°C to 70°C, which covers commercial temperature ranges.

Conclusion

With its combination of flexibility, high performance, and ease of use, the LTC1064-3CSW#PBF from Linear Technology stands out as a superior choice for designers looking to implement high-quality filtering in their electronic systems.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess