EN
  • EN
  • DE

LTC1060CSW#PBF

Part No LTC1060CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER BUILDING BLOCK 20-SOIC / Active Filter Dual SW-CAP UNIV 4th Order 20kHz 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 30kHz
Number of Filters 2
Filter Order 4th
Operating Supply Voltage ±2.37 V ~ 5 V
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 781726-LTC1060CSW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1060
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1060CSW#PBF CAD Model

Description

The LTC1060CSW#PBF from Linear Technology is a versatile dual universal filter building block that can easily be configured into various filter types, including lowpass, highpass, bandpass, or notch filters. It is designed to offer a high degree of flexibility with its switch-capacitor design, allowing for a wide range of filtering applications in signal processing and communication systems.

Key Features

  • Integrated Components: The LTC1060CSW#PBF contains two independent filter blocks in a single package, each capable of second-order filter functions. This integration reduces the need for external components, simplifying design and saving board space.
  • Clock-Tunable Frequency: The filter's cutoff frequency is tunable by an external clock, or it can be controlled by an external voltage when used with an optional external resistor and Linear Technology's LTC1064-1 clock generator.
  • Wide Operating Range: This device operates over a wide supply voltage range from ±2.37V to ±8V, making it suitable for various applications, including battery-operated equipment.
  • Low Noise: With its low noise characteristics, the LTC1060CSW#PBF is ideal for high-fidelity audio applications and other signal processing tasks where maintaining signal integrity is crucial.
  • Filter Design Versatility: Designers can implement various filter responses such as Butterworth, Chebyshev, Bessel, or Cauer by choosing appropriate external passive components.

Applications

The LTC1060CSW#PBF is perfect for a wide range of applications, including:

  • Telecommunications
  • Data acquisition systems
  • Audio signal processing
  • Anti-aliasing filters
  • Waveform generation
  • Phase-locked loops (PLLs)

Package and Quality

The LTC1060CSW#PBF is offered in a 20-lead plastic surface mount package, designed for automated assembly and space-constrained applications. It adheres to Linear Technology's commitment to high-quality and reliability, ensuring long-term performance in a variety of settings.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6395 $55.9185
7+ $15.2940 $107.0580
11+ $14.8160 $162.9760
14+ $14.3381 $200.7334
19+ $13.8602 $263.3438
25+ $12.4263 $310.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,788 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess