EN
  • EN
  • DE

LTC1050HS8

Part No LTC1050HS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Zero-Drift Operational Amplifier with Internal Capacitors | IC OPAMP CHOPPER 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Chopper (Zero-Drift)
Slew Rate 4V/μs
Gain Bandwidth Product 2.5MHz
Current - Input Bias 10pA
Voltage - Input Offset 0.5μV
Supply Current 1mA
Supply Voltage , Single/Dual (±) 4.75V ~ 16V, ±2.38V ~ 8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LTC1050
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1207056-LTC1050HS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1050HS8 CAD Model

Description

LTC1050HS8 Precision Zero-Drift Operational Amplifier

The LTC1050HS8 is a high-performance, zero-drift operational amplifier from Linear Technology designed for applications requiring high precision and stability over time and temperature. This innovative op-amp is housed in an 8-lead small outline package, making it an excellent choice for space-constrained applications without compromising on functionality.

One of the standout features of the LTC1050HS8 is its zero-drift architecture, which significantly reduces the input offset voltage and offset voltage drift. This characteristic ensures that the amplifier maintains its accuracy even with fluctuations in temperature, making it ideal for precision instrumentation, data acquisition systems, and any application where long-term stability is critical.

The LTC1050HS8 also boasts a low noise performance, with a 1/f corner of only 2Hz, which makes it perfect for sensitive applications such as medical equipment and audio processing where noise can be a significant concern. The device operates with a single supply voltage ranging from 4.75V to 16V or dual supplies from ±2.375V to ±8V, providing designers with flexibility in various circuit configurations.

Additional features of the LTC1050HS8 include a high open-loop gain, low input bias currents, and fast settling time. These attributes enable the op-amp to deliver high accuracy in closed-loop configurations, such as voltage followers or precision amplifiers. Moreover, the LTC1050HS8 has an output stage that can drive heavy loads while maintaining linearity, which is beneficial for driving A/D converters or buffering the output to other stages in a signal chain.

The robust design of the LTC1050HS8 ensures reliable performance in harsh environments, with an operating temperature range from -40°C to 85°C. Its no-trim design for offset voltage also makes it a low-maintenance option for designs where long-term reliability is a must.

In summary, the LTC1050HS8 from Linear Technology is a versatile, high-precision operational amplifier that offers exceptional stability and accuracy for demanding applications. Its zero-drift feature, coupled with low noise and flexible power supply options, makes it an excellent choice for engineers looking to enhance the performance of their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess