EN
  • EN
  • DE

LTC1050CS8

Part No LTC1050CS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Chopper Stabilized Operational Amplifier with Internal Capacitors | IC OPAMP CHOPPER 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Chopper (Zero-Drift)
Slew Rate 4V/μs
Gain Bandwidth Product 2.5MHz
Current - Input Bias 10pA
Voltage - Input Offset 0.5μV
Supply Current 1mA
Supply Voltage , Single/Dual (±) 4.75V ~ 16V, ±2.38V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LTC1050
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1207055-LTC1050CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1050CS8 CAD Model

Description

The LTC1050CS8 is a high-performance, zero-drift operational amplifier from Linear Technology, designed to provide precision and stability in a variety of applications. This operational amplifier features a unique internal circuitry that corrects for both DC and low-frequency errors, ensuring a stable output with no drift over time and temperature.

Key Features:

  • Zero-Drift: The LTC1050CS8 offers true zero-drift performance, which means that the input offset voltage does not change over time or with variations in ambient temperature. This makes it ideal for precision applications where long-term stability is critical.
  • Low Noise: With its low noise specifications, the LTC1050CS8 ensures a clean and accurate signal amplification, making it suitable for sensitive instrumentation and measurement devices.
  • Low Input Bias Current: The device features a very low input bias current, which is beneficial when dealing with high impedance sources and ensures minimal disturbance to the signal being amplified.
  • High Gain Bandwidth Product: The LTC1050CS8 offers a high gain bandwidth product, allowing for a wider range of frequencies to be accurately amplified.
  • Single or Dual Supply Operation: It can operate from a single supply of 4.75V to 16V or a dual supply of ±2.375V to ±8V, providing flexibility in various circuit configurations.

Applications:

The LTC1050CS8 is versatile and can be used in a wide array of applications, including:

  • High precision data acquisition systems
  • Medical instrumentation
  • Temperature measurement and control
  • Strain gauge amplifiers
  • Industrial process controls
  • Electronic scales and balances

Package and Quality:

The LTC1050CS8 comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Linear Technology ensures high-quality and reliability standards, making this operational amplifier a dependable choice for professional designs.

With its exceptional performance characteristics, the LTC1050CS8 from Linear Technology stands out as an excellent choice for designers seeking accuracy, stability, and reliability in their circuit designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1881 $51.8810
21+ $4.8598 $102.0558
32+ $4.6956 $150.2592
46+ $4.3672 $200.8912
60+ $4.2030 $252.1800
75+ $4.0389 $302.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess