EN
  • EN
  • DE

65176B

Part No 65176B
Manufacturer Texas Instruments
Catalog Hard To Find
Description DIFFERENTIAL BUS TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1129590-65176B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 65176B CAD Model

Description

The Texas Instruments 65176B is a robust differential bus transceiver designed to facilitate communication over balanced line applications. This particular component is part of the SN65HVD7X series of transceivers that are specifically engineered to operate in environments where electrical noise and other challenging conditions may otherwise disrupt signal integrity.

Key Features

  • Bus-Pin ESD Protection: The 65176B offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring the device's longevity and reliability in the face of unexpected voltage spikes.
  • Thermal Shutdown Protection: With integrated thermal shutdown protection, the device is safeguarded against overheating, which not only protects the transceiver itself but also preserves the integrity of the overall system it is part of.
  • Low Power Consumption: The device is designed for efficient power usage, making it an ideal choice for battery-powered or power-sensitive applications.
  • Wide Range of Operating Temperatures: It is capable of operating over a wide temperature range, which makes it versatile for use in industrial environments with varying climatic conditions.

Applications

The 65176B transceiver is well-suited for a multitude of applications that require reliable data transmission and reception. Its robust design makes it a great fit for:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Networked security systems

Technical Specifications

Some of the technical specifications of the Texas Instruments 65176B include:

  • Signaling Rate: Up to 1 Mbps
  • Supply Voltage Range: 4.5 V to 5.5 V
  • Common-Mode Voltage Range: -7 V to 12 V
  • Operating Temperature Range: -40°C to 85°C

For engineers and system designers looking for a reliable transceiver capable of withstanding harsh conditions while providing stable and secure data transmission, the Texas Instruments 65176B is a highly recommended component. Its combination of protection features, low power consumption, and wide operating temperature range make it an excellent choice for critical communication tasks in industrial and automation applications.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6854 $50.7416
10+ $10.4086 $104.0860
15+ $10.0833 $151.2495
21+ $9.7580 $204.9180
27+ $9.4328 $254.6856
36+ $8.4570 $304.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess