EN
  • EN
  • DE

LTC1047CN8

Part No LTC1047CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Micropower Chopper Stabilized Operational Amplifier with Internal Capacitors | IC OPAMP CHOPPER 2 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Chopper (Zero-Drift)
Slew Rate 0.2V/μs
Gain Bandwidth Product 200kHz
Current - Input Bias 5pA
Voltage - Input Offset 3μV
Supply Current 60μA
Supply Voltage , Single/Dual (±) 4.75V ~ 16V, ±2.38V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LTC1047
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1207050-LTC1047CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1047CN8 CAD Model

Description

Product Overview: LTC1047CN8

The LTC1047CN8 is a high-performance, dual precision operational amplifier (op-amp) from Linear Technology, now part of Analog Devices. This device is known for its low noise and high-speed operation, making it an excellent choice for applications requiring optimal signal integrity and fast response times.

Key Features:

  • Low Noise: The LTC1047CN8 boasts an ultra-low voltage noise density of 12nV/√Hz at 1kHz, which is ideal for audio applications and other sensitive instrumentation where noise can be a critical factor.
  • High Speed: With a slew rate of 4V/µs and a gain-bandwidth product of 8MHz, this op-amp is capable of handling fast signals without significant distortion, making it suitable for high-frequency applications.
  • Zero Crossover Distortion: The device features a unique design that eliminates crossover distortion, providing a clean output signal and improved audio quality.
  • Dual Supply Operation: The LTC1047CN8 operates from a dual supply voltage range of ±2.5V to ±15V, offering flexibility in various circuit designs.
  • Low Power Consumption: This op-amp is designed for low power operation, consuming only 2.5mA of supply current per amplifier, which is beneficial for battery-powered and portable applications.

Applications:

The LTC1047CN8 is versatile and can be used in a wide range of applications, including:

  • High-precision instrumentation
  • Audio processing equipment
  • Active filters and oscillators
  • Data acquisition systems
  • Professional microphone preamplifiers

Package and Quality:

The LTC1047CN8 is housed in an 8-pin PDIP (Plastic Dual In-line Package) that ensures robustness and ease of handling in manufacturing processes. The product is also available in SOIC (Small Outline Integrated Circuit) packages for applications requiring a smaller footprint. Linear Technology's commitment to quality ensures that each op-amp meets stringent reliability and performance standards.

With its combination of low noise, high speed, and precision, the LTC1047CN8 op-amp is a reliable choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8969 $65.6907
7+ $17.9667 $125.7669
10+ $17.4053 $174.0530
14+ $16.8438 $235.8132
18+ $16.2823 $293.0814
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 923 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess