Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Texas Instruments
Win Source Part Number 340925-OMAP4470
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OMAP4470 CAD Model

Description

The OMAP4470 from Texas Instruments is a high-performance, advanced processor designed to deliver superior multimedia and graphic experiences on mobile devices.

  • Platform: OMAP 4 platform
  • Cores: Dual-core ARM Cortex-A9 MPCore with Symmetric Multiprocessing (SMP) @ 1.5 GHz each, and two ARM Cortex-M3 cores @ 266 MHz.
  • GPU: PowerVR SGX544 from Imagination Technologies.
  • Memory Support: LPDDR2, DDR2, and DDR3.
  • Display Support: High-resolution displays up to QSXGA (2048x1536).
  • Graphics Core: Dedicated 2D graphics core.
  • Camera Support: Multiple camera inputs.
  • Connectivity: USB 2.0, HDMI 1.4a, and more.
  • Power Management: Integrated power management features.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Intel
HIGH-INTEGRATION 16-BIT MICROPROCESSORS
Lowest to $11.2958
ECAD model for N80188
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6389 $69.2778
4+ $28.4217 $113.6868
7+ $27.5335 $192.7345
9+ $26.6454 $239.8086
11+ $25.7572 $283.3292
15+ $23.0926 $346.3890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,300 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention