Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1265637-TCM828ECT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCM828ECT CAD Model

Description

Microchip Technology's TCM828ECT Voltage Regulator

Introducing the TCM828ECT, a marvel of power management from Microchip Technology. This compact, efficient, and reliable voltage regulator is designed to meet the demanding needs of a wide array of electronic applications. Whether you're working on portable devices, wearables, or any other battery-operated equipment, the TCM828ECT ensures a stable power supply, enhancing performance and extending battery life.

Key Features

  • High Efficiency: The TCM828ECT boasts an impressive conversion efficiency, making it ideal for low-power applications where energy conservation is paramount.
  • Low Dropout: With its low dropout voltage, this regulator maintains a consistent output even when the input voltage is very close to the output voltage, ensuring reliable operation.
  • Small Footprint: Housed in a compact package, the TCM828ECT is perfect for space-constrained designs, providing a power management solution without the bulk.
  • Adjustable Output: Flexibility is key, and this device delivers by allowing designers to set the output voltage to match specific requirements, ensuring compatibility with a variety of loads.
  • Thermal Protection: Safety is a priority, and the built-in thermal shutdown feature protects the device from overheating, thereby safeguarding your circuit from potential damage.

Applications

The versatility of the TCM828ECT makes it suitable for a broad spectrum of applications. It's particularly well-suited for:

  • Portable consumer electronics
  • Smart wearables
  • Battery-powered devices
  • Handheld medical equipment
  • Wireless sensors and IoT devices

Technical Specifications

The TCM828ECT is equipped with features that ensure top-notch performance:

  • Voltage Input Range: Suitable for various battery chemistries
  • Output Voltage: Adjustable to meet application-specific demands
  • Package Type: Space-saving and easy to integrate into your design
  • Thermal Protection: Prevents damage from overheating

With the TCM828ECT, Microchip Technology provides an exemplary solution for managing power in compact, portable electronics. Its efficiency, versatility, and robust protection features make it a go-to choice for designers looking to create reliable and energy-conscious products.

You May Also Be Interested in

Traco Power
DC/DC Converters - Through Hole 1W 21.6-26.4Vin 15V 34mA, -15V 34mA SIP Unregulated
Lowest to $11.9128
ECAD model for TMV 2415D
Linear Technology
4.5A, 500kHz Step-Down Switching Regulator
Need more? Email Us
ECAD model for LT1374IR-5SYNC
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
ECAD model for MAX16936SATEB/V+
Micrel
High-Efficiency Low EMI Boost Regulator
Lowest to $3.1223
ECAD model for MIC2251-1YD5
National Semiconductor (TI)
SIMPLE SWITCHER 5A Flyback Regulator with
Lowest to $14.2438
ECAD model for LM2588T-12
ON Semiconductor
IC REG BUCK 1.233V 600MA 6UMLP
Need more? Email Us
ECAD model for FAN5361UMP123X
Maxim Integrated
IC REG QSOP
Need more? Email Us
ECAD model for MAX16959GEE/V+
Texas Instruments
Synchronous SIMPLE SWITCHER Buck Regulator
Lowest to $4.6421
ECAD model for LM2854MHX-1000
SCT
3.8V-36V Vin, 5A, High Efficienc
Lowest to $2.5007
ECAD model for SCT2450STER

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4902 $66.1770
325+ $0.4023 $130.7475
500+ $0.3894 $194.7000
690+ $0.3764 $259.7160
890+ $0.3648 $324.6720
1,190+ $0.3273 $389.4870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 62,000 pieces
MOQ: 135 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention