EN
  • EN
  • DE

LT8391IUFD#PBF

Part No LT8391IUFD#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR 28-QFN / LED Driver 2800uA Supply Current Automotive 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Controller
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 4V
Voltage Supply MAX 60V
Voltage - Output 60V
Frequency 150kHz ~ 650kHz
Dimming Analog, PWM
Applications Automotive, Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 781660-LT8391IUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8391IUFD#PBF
Introduction Date March 02, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8391IUFD#PBF CAD Model

Description

Product Overview: LT8391IUFD#PBF

The LT8391IUFD#PBF is a high-performance DC/DC converter integrated circuit from Linear Technology, designed for versatile power solutions. This advanced component is capable of regulating a wide input voltage range and is suitable for applications requiring efficient power conversion.

Key Features

  • Wide Input Voltage Range: The LT8391IUFD#PBF operates over a broad input voltage range, making it adaptable to various power sources and capable of handling fluctuations in input power.
  • Multi-Topology Operation: It supports various topologies, including boost, buck, buck-boost, SEPIC, and inverting configurations, providing flexibility in designing power systems for different voltage requirements.
  • Integrated MOSFET: The inclusion of an internal MOSFET simplifies the circuit design and reduces external component count, improving reliability and reducing overall solution size.
  • High Efficiency: With its synchronous rectification and advanced control circuitry, the LT8391IUFD#PBF achieves high conversion efficiency, which is critical for reducing heat and extending battery life in portable applications.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the converter for size, efficiency, or noise requirements.
  • Robust Protection Features: It includes overvoltage, overcurrent, and thermal shutdown features to protect the circuit under abnormal conditions.

Applications

The LT8391IUFD#PBF is ideal for a wide range of applications, including:

  • Automotive and industrial power systems
  • Portable and battery-powered equipment
  • Telecommunications and networking infrastructure
  • Medical and healthcare devices
  • LED lighting and power supplies

Quality and Reliability

Linear Technology ensures that the LT8391IUFD#PBF meets the highest quality and reliability standards. The device is housed in a thermally enhanced 28-lead QFN package, which provides excellent thermal performance and is suitable for high-temperature environments. This product is RoHS compliant and designed for long-term performance in a variety of demanding applications.

With its advanced features and robust design, the LT8391IUFD#PBF is a top choice for designers looking for a versatile and efficient power conversion solution.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess