EN
  • EN
  • DE

LT6700HVCS6-3#TRMPBF

Part No LT6700HVCS6-3#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF TSOT23-6 / Comparator Dual 18V Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Reel package
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Dual Supply Voltage (±) 1.4 V ~ 18 V
Current - Input Bias (Maximum) 0.01μA @ 18V
Maximum Quiescent Current 16μA
Propagation Delay (Maximum) 29μs
Hysteresis 11mV
Operating Temperature Range 0°C ~ 70°C
Package SOT-23-6 Thin, TSOT-23-6
Mounting SMD
Manufacturer Package TSOT-23-6
Win Source Part Number 781636-LT6700HVCS6-3#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6700HV-3
Introduction Date June 17, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6700HVCS6-3#TRMPBF CAD Model

Description

Product Overview: LT6700HVCS6-3#TRMPBF

The LT6700HVCS6-3#TRMPBF is a high-performance, low-power comparator from Linear Technology, designed to offer robust voltage monitoring solutions in a variety of applications. This tiny device is part of the LT6700 series, known for their precision and reliability in voltage comparison tasks.

Key Features

  • Dual Input Voltage Comparator: The LT6700HVCS6-3#TRMPBF features two voltage inputs for each comparator, allowing for flexible monitoring and comparison of voltages.
  • High Voltage Range: This model is designed to handle higher voltage ranges, making it suitable for applications that require monitoring of voltages up to 36V.
  • Low Power Consumption: With a quiescent current of just 6.5µA, this comparator is an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • Internal Voltage References: Each comparator has an integrated 400mV reference, reducing the need for external components and simplifying circuit design.
  • Fast Response Time: The device is capable of fast response times, ensuring quick and accurate voltage monitoring.
  • Operating Temperature Range: It operates over a temperature range of -40°C to 125°C, accommodating a wide range of environmental conditions.

Applications

The LT6700HVCS6-3#TRMPBF is versatile and can be used in numerous applications, including:

  • Battery Monitoring
  • Power Supply Control
  • Window Comparators
  • Threshold Detectors
  • Portable Equipment
  • Automotive Systems

Package and Quality

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. The product is also RoHS compliant, ensuring adherence to environmental standards and regulations. The part number #TRMPBF indicates that the product is provided in tape and reel packaging, which is suitable for automated manufacturing processes.

With its combination of low power consumption, high voltage range, and compact form factor, the LT6700HVCS6-3#TRMPBF from Linear Technology is an excellent choice for designers looking to implement reliable voltage comparison in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5997 $55.9895
80+ $1.3126 $105.0080
120+ $1.2716 $152.5920
165+ $1.2305 $203.0325
215+ $1.1895 $255.7425
285+ $1.0665 $303.9525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess