EN
  • EN
  • DE

F0603FA2500V032TM

Part No F0603FA2500V032TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 0603 Fast Acting Surface Mount Fuse, 2.5A w/ Marking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962059-F0603FA2500V032TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F0603FA2500V032TM CAD Model

Description

The F0603FA2500V032TM is a fuseholder manufactured by AEM Inc. It is designed to provide a secure and reliable connection for fuses, protecting sensitive electronic circuits from overcurrent conditions.

Applications

  • Overcurrent protection in portable electronic devices
  • Protection of LED lighting circuits
  • Use in battery management systems
  • Protection of sensitive components in IoT devices
  • Use in industrial control systems

Features

  • Compact 0603 footprint for space-saving design
  • High voltage rating of 250V
  • Robust construction for reliable performance
  • Designed for surface mount technology (SMT) assembly
  • Compliant with industry standards for safety and performance

Benefits

  • Provides reliable overcurrent protection, preventing damage to electronic circuits
  • Space-saving design allows for use in compact devices
  • Easy to integrate into automated assembly processes
  • Helps to ensure the safety and reliability of electronic products
  • Reduces the risk of fire or electrical shock due to overcurrent conditions

Additional Details

The F0603FA2500V032TM fuseholder is constructed from high-quality materials to ensure durability and reliable performance. It is designed to withstand the rigors of automated assembly processes and provide a secure connection for fuses in a wide range of operating conditions. Its compact size and high voltage rating make it an ideal choice for protecting sensitive electronic circuits in portable devices and other space-constrained applications. The 0603 package size refers to the physical dimensions of the component, which is 0.06 inches in length and 0.03 inches in width. This small footprint makes it suitable for high-density circuit board designs.

The component is designed to accept standard 0603 size fuses. The voltage rating indicates the maximum voltage that the fuseholder can safely handle. The 'TM' suffix may refer to tape and reel packaging for automated assembly.

You May Also Be Interested in

Schurter Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 6A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A PNL MNT
Lowest to $41.7269
Littelfuse Inc.
FUSE HOLDER 58V 60A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 20A DIN RAIL
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess