EN
  • EN
  • DE
  • IT

HFBR-5803T

Part No HFBR-5803T
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transceiver Modules
Description ETHERNET TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transceiver Modules
Mfr Broadcom Limited
Package Bulk
Product Status Active
Data Rate 155Mbps
Wavelength 1308nm
Applications Ethernet
Voltage - Supply 3.135V ~ 3.5V, 4.75V ~ 5.25V
Connector Type ST Duplex
Mounting Type Through Hole
Standard Package 11 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B5A
HTSUS 8517.62.0090
Win Source Part Number 145078-HFBR-5803T
Ultra Librarian 3D Model Ultra Librarian HFBR-5803T CAD Model

Description

The HFBR-5803T is an optoelectronic component used for fiber optic transceiver modules. It belongs to the category of optoelectronics and is designed for Ethernet applications. This product comes in a bulk package, with a standard package including 11 pieces. It has a data rate of 155Mbps and operates at a wavelength of 1308nm. The voltage supply ranges from 3.135V to 3.5V and 4.75V to 5.25V. The HFBR-5803T is compatible with ST Duplex connectors and can be mounted through hole. With an ECCN of 5A991B5A, it is not affected by REACH regulations. The MSL level is 3, indicating it can withstand 168 hours of moisture sensitivity. The HTSUS code for this product is 8517.62.0090.

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
TXRX OPTICAL SFP DMI
Need more? Email Us
Broadcom Limited
TXRX MM SFP LC CONN BAIL DELATCH / TX/RX Optical Fiber 20-Pin
Lowest to $138.9474
Finisar Corporation
40K XFP OPTICAL TRANSCEIVER / TX/RX Optical Fiber 11.3Gbps 30-Pin
Need more? Email Us
Broadcom Limited
TX Optical Fiber 50MBd 6-Pin
Lowest to $18.2391
Broadcom Limited
TXRX OPT 1X9 100MBPS SC EXT TEMP
Lowest to $62.9329
Broadcom Limited
CONN HFBR PLUGGABLE OPTICAL TRAN / TX/RX Optical Fiber 2125MBd 20-Pin
Need more? Email Us
Broadcom Limited
TX/RX Optical Fiber 125MBd 10-Pin DIP With Connector / TXRX OPT FE MTRJ 2X5DIP
Lowest to $43.8698
Broadcom Limited
TXRX MULTI-MODE OPT SFP 1.25GBD
Lowest to $260.5167
Finisar Corporation
TXRX SFP+ SGL 10GB/S 1310NM / TX/RX Optical Fiber 10.5Gbps 20-Pin
Lowest to $64.0422

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8943 $75.5772
9+ $15.5038 $139.5342
13+ $15.0188 $195.2444
18+ $14.5349 $261.6282
24+ $14.0498 $337.1952
31+ $12.5971 $390.5101
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,588 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess