Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Supply Voltage - Operating 1.4 V to 18 V
Current - Input Bias (Max) 0.01μA @ 18V
Current - Quiescent (Max) 16μA
Propagation Delay (Max) 29μs
Hysteresis 6.5mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1060173-LT6700CS6-2#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6700CS6-2#TRMPBF CAD Model

Description

The LT6700CS6-2#TRMPBF is a high-performance, low-power voltage comparator from Linear Technology, now part of Analog Devices, that combines two comparators in a single tiny package. Designed for portable and battery-powered applications where power conservation is critical, this device operates with a supply current as low as 6.5µA per comparator, making it an ideal choice for energy-sensitive designs.

Key Features

  • Low Operating Voltage: The LT6700CS6-2#TRMPBF functions with a supply voltage range from 1.4V to 18V, providing designers with a flexible solution that is compatible with a variety of power sources.
  • Low Current Consumption: With a quiescent current of only 6.5µA per comparator, this device helps to extend battery life in portable applications.
  • Dual Comparators: This product integrates two independent voltage comparators in a single package, reducing board space and simplifying design.
  • Internal Voltage References: Each comparator includes a 400mV precision internal reference, enabling threshold settings and adjustments without the need for external components.
  • Fast Response Time: The LT6700CS6-2#TRMPBF boasts a fast response time, ensuring quick and reliable performance for critical signal monitoring and decision-making processes.
  • Over-The-Top® Input Range: The input voltage range extends from the negative supply to 44V, regardless of the supply voltage, offering a robust input stage that can handle over-the-top scenarios without damage.

Applications

This versatile comparator is well-suited for a variety of applications, including:

  • Battery-powered devices
  • Portable medical equipment
  • Low-voltage system monitoring
  • Threshold detectors and window comparators
  • Automotive and industrial electronics

Package and Quality

The LT6700CS6-2#TRMPBF is available in a compact 6-lead SOT-23 package, which is suitable for space-constrained applications. Additionally, it is designed and manufactured to meet the high-quality standards set by Linear Technology, ensuring reliability and performance in demanding environments.

With its combination of low power consumption, dual comparator functionality, and robust design, the LT6700CS6-2#TRMPBF is a powerful component for designers looking to optimize their electronic systems for both performance and energy efficiency.

You May Also Be Interested in

Microchip Technology
IC COMP PP I/O QUAD 1.6V 14DIP
Need more? Email Us
ECAD model for MCP6544-I/P
Analog Devices Inc.
IC COMP SNGL 4NS ULTRFAST 8-SOIC
Lowest to $5.7455
ECAD model for AD8611ARZ
ON Semiconductor
IC COMP DUAL OFFSET LV 8SOIC
Lowest to $0.0869
ECAD model for NCV2903DR2G
Texas Instruments
Comparator Single R-R I/P ±3.25V/6.5V 5-Pin SC-70 T/R / IC COMPARATOR NANO-POWER SC70-5
Lowest to $0.5790
ECAD model for TLV3691IDCKR
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC
Lowest to $56.1599
ECAD model for LTC1444IS#PBF
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC
Need more? Email Us
ECAD model for LTC1443CS#PBF
Maxim Integrated
IC COMPARATOR R-R SOT23-8
Lowest to $3.3722
ECAD model for MAX9141EKA+T
Maxim Integrated
IC COMP QUAD W/REF 16SOIC
Lowest to $6.3701
ECAD model for MAX924CSE+T
ON Semiconductor
IC COMPARATOR LV 6-UDFN
Lowest to $11.9697
ECAD model for NCS2200AMUT1G

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3410 $51.7050
12+ $8.4849 $101.8188
19+ $8.2197 $156.1743
26+ $7.9546 $206.8196
33+ $7.6894 $253.7502
44+ $6.8940 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 210 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention