Products specifications Report Issue?

Reference Date Code 0117+
Reference case SOP-28
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 714945-LT1137ACSW#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1137ACSW#TR CAD Model

Description

The LT1137ACSW#TR from Linear Technology is a robust and high-performing integrated circuit designed to facilitate reliable serial communication in demanding applications. This advanced multi-channel RS232 driver/receiver is part of Linear Technology's family of interface ICs, which are renowned for their quality, efficiency, and longevity.

Key Features

  • Interface Type: RS232
  • Number of Drivers/Receivers: 3/5
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Data Rate: 120kbps
  • Mounting Type: Surface Mount
  • Package/Case: 24-SOIC
  • Packaging: Tape & Reel (TR)
  • ESD Protection: Yes, provides robust electrostatic discharge protection

Product Description

The LT1137ACSW#TR is specifically designed to meet the requirements of EIA/TIA-232-F and V.28/V.24 specifications, even at ±10% power supply variations. It is capable of running up to 120kbps, offering a fast data rate for serial communication. The device features low power shutdown mode, which significantly reduces power consumption when not in active use, making it an energy-efficient choice for portable and power-sensitive applications.

With its 3 driver and 5 receiver channels, this IC provides flexibility for various serial port configurations, making it an ideal solution for multi-port serial applications. The robust ESD protection ensures the longevity and reliability of the device in environments where electrostatic discharge may pose a risk to electronic components.

Its surface-mount package (24-SOIC) allows for a compact design footprint, and the Tape & Reel packaging ensures safe and convenient handling for high-volume manufacturing processes. Whether used in industrial control systems, networking equipment, or computer interfaces, the LT1137ACSW#TR represents a trusted solution for complex serial communication challenges.

Linear Technology's commitment to high-quality products ensures that the LT1137ACSW#TR will perform reliably, maintaining stable communication and contributing to the overall efficiency of the systems it is integrated into.

You May Also Be Interested in

Texas Instruments
Advanced LinCMOSE 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER
Need more? Email Us
ECAD model for AD7524MJ
NXP / Nexperia
3.3V Dual D-type flip-flop
Lowest to $1.0367
ECAD model for 74LVT74PW
Analog Microelectronics
Micropower UP Watch Dog Timer
Need more? Email Us
ECAD model for AME8530AEEVEFX29
Broadcom Limited
Multimode fi ber ATM backbone links | TXRX ATM/SONET/OC-3 SC 1X9 MEZZ
Need more? Email Us
ECAD model for AFBR-5205PZ
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Lowest to $5.2305
ECAD model for AM29F800BT-120EC
Wurth Electronics Inc
WE-CNSW SMD Common Mode Line Filter | CMC 550MA 2LN 90 OHM SMD
Lowest to $0.4432
ECAD model for 744230900
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for AP02N90P
Analog Devices Inc.
8-Channel/4-Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Lowest to $169.1730
ECAD model for ADG508FBRUZ
Rohm Semiconductor
1.2W PACKAGE POWER TAPED TRANSISTOR DESIGNED FOR USE WITH AN AUTOMATIC PLACEMENT MECHINE
Need more? Email Us
ECAD model for 2SD2452

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention