EN
  • EN
  • DE

LT6654BMPS6-4.096#TRPBF

Part No LT6654BMPS6-4.096#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 2ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 4.596 V to 36 V
Operating Supply Current 600μA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1060154-LT6654BMPS6-4.096#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6654BMPS6-4.096#TRPBF CAD Model

Description

LT6654BMPS6-4.096#TRPBF - Precision Voltage Reference

The LT6654BMPS6-4.096#TRPBF is a high-precision, low-noise, series voltage reference from Linear Technology. This device is designed to maintain stable output voltage over a wide range of operating conditions, making it an ideal choice for precision data conversion in high-end instrumentation, industrial, and automotive applications.

With a nominal output voltage of 4.096 volts, the LT6654BMPS6-4.096#TRPBF provides a convenient reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) that utilize a 4.096V full-scale range. This voltage level is also beneficial as it aligns with the common 12-bit, 14-bit, and 16-bit ADC and DAC resolutions, allowing for simplified design in systems requiring high-precision measurements.

The LT6654BMPS6-4.096#TRPBF boasts excellent temperature stability and low output noise, characteristics that are essential for applications requiring a high degree of accuracy and low signal distortion. Its low temperature coefficient and long-term stability minimize the need for frequent recalibration, thus ensuring reliable performance over the lifetime of the product.

The device operates from a wide supply voltage range, providing designers with flexibility in system power design. Additionally, the LT6654BMPS6-4.096#TRPBF features a low dropout voltage, making it suitable for battery-powered equipment where power efficiency is critical.

This voltage reference comes in a compact, surface-mount package and is characterized for operation over a wide industrial temperature range. The part number includes the designation "#TRPBF," indicating that the device is provided in tape and reel packaging and is lead-free (Pb-free), which is compliant with RoHS standards for environmental safety.

Overall, the LT6654BMPS6-4.096#TRPBF from Linear Technology stands out as a robust and reliable voltage reference solution that offers precision, low noise, and high stability for demanding electronic applications.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4793 $59.3551
17+ $6.9575 $118.2775
26+ $6.7400 $175.2400
36+ $6.5227 $234.8172
46+ $6.3051 $290.0346
62+ $5.6530 $350.4860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess