EN
  • EN
  • DE

LT6604CUFF-2.5#PBF

Part No LT6604CUFF-2.5#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFFERENTIAL 34QFN / Active Filter Dual Low Pass 4th Order 2.5MHz 34-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 2
Output Type Differential
Current - Input Bias 15μA
Voltage - Input Offset 5mV
Operating Supply Current 28mA
Dual Supply Voltage (±) 3 V ~ 11 V, ±1.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 34-WFQFN Exposed Pad
Manufacturer Package 34-QFN-EP (4x7)
Win Source Part Number 781611-LT6604CUFF-2.5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6604-2.5
Introduction Date July 07, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6604CUFF-2.5#PBF CAD Model

Description

Introducing the LT6604CUFF-2.5#PBF from Linear Technology

Linear Technology presents the LT6604CUFF-2.5#PBF, a highly integrated, low noise, dual matched, 2.5V gain block amplifier and differential filter designed to meet the rigorous demands of signal conditioning in a variety of applications. This precision device is ideal for driving high performance analog-to-digital converters (ADCs) or buffering high-speed digital-to-analog converters (DACs), ensuring accurate and reliable signal processing in complex systems.

Product Features:

  • Integrated Dual Matched Amplifier and Filter: The LT6604CUFF-2.5#PBF combines two matched amplifiers with an internal lowpass filter, providing a complete signal conditioning solution in a single package.
  • Fixed Gain of 2.5V: With a fixed gain of 2.5V, this product amplifies signals without the need for external gain-setting components, simplifying design and reducing board space.
  • Low Noise Performance: Engineered for applications where noise is a critical factor, the LT6604CUFF-2.5#PBF offers low noise characteristics, ensuring a clean, uncorrupted signal path.
  • High Linearity: The device provides excellent linearity, making it suitable for high-end communication systems, medical equipment, and instrumentation where fidelity is paramount.
  • Wide Operating Temperature Range: It operates over a wide temperature range, ensuring reliable performance in various environmental conditions.
  • Compact Package: Housed in a compact QFN package, the LT6604CUFF-2.5#PBF saves precious board space while delivering robust functionality.

Applications:

  • Data Acquisition Systems
  • Wireless Infrastructure
  • Medical Imaging Equipment
  • Instrumentation
  • Communications Systems

The LT6604CUFF-2.5#PBF from Linear Technology is a testament to the company's commitment to providing advanced, high-quality signal processing solutions. By integrating two matched amplifiers with a precision filter, this product simplifies design, reduces component count, and enhances overall system performance. Whether it's for a high-speed data acquisition system or a sensitive medical imaging device, the LT6604CUFF-2.5#PBF delivers the accuracy and reliability that professionals demand.

Choose the LT6604CUFF-2.5#PBF for your next project and experience the difference that precision engineering can make in your signal processing applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess