EN
  • EN
  • DE

LT6552IDD

Part No LT6552IDD
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description 3.3V Single Supply Video Difference Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206986-LT6552IDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6552IDD CAD Model

Description

Introducing the LT6552 High-Speed Video Difference Amplifier

The LT6552 is a cutting-edge video difference amplifier from Linear Technology, designed to meet the demanding requirements of high-speed video processing applications. This versatile device is ideal for a variety of uses, including video amplification, filtering, and driving signals for cable and satellite set-top boxes, security systems, and automotive video systems.

Key Features

  • High-Speed Performance: The LT6552 boasts a fast settling time, making it suitable for high-resolution video applications where precision and speed are critical.
  • Low Power Consumption: Engineered for efficiency, this amplifier operates with a minimal power draw, ensuring low heat generation and longer system life.
  • Wide Supply Voltage Range: Accommodating a range of power supplies, the LT6552 can operate from a single 2.7V to 11V supply or dual supplies of ±1.35V to ±5.5V, providing flexibility in various circuit designs.
  • Differential Inputs: Featuring fully differential inputs, the amplifier is highly resistant to common-mode noise, making it perfect for noisy environments where signal integrity is paramount.
  • Low Distortion: With its low harmonic distortion, the LT6552 ensures clear and accurate video signal amplification, preserving the quality of the original signal.

Applications

  • Video signal amplification and processing
  • Driving cables in video transmission systems
  • RGB signal processing and difference amplification
  • High-speed data acquisition systems
  • Automotive rear-view cameras and entertainment systems

The LT6552IDD comes in a compact, surface-mount package, making it an excellent choice for space-constrained applications. Its robust design ensures reliable performance in a wide range of temperatures and operating conditions, making it a go-to solution for engineers seeking high-quality video signal amplification.

With its combination of speed, power efficiency, and versatility, the LT6552 from Linear Technology stands out as a superior choice for designers looking to enhance their video applications with high-performance signal processing capabilities.

You May Also Be Interested in

Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess