Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Differential
Number of Circuits 1
-3db Bandwidth 75MHz
Slew Rate 600 V/μs
Operating Supply Current 14mA
Channel Output Current 70mA
Supply Voltage - Operating 3 V to 12.6 V, ±1.5 V to 6.3 V
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1060120-LT6552CDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6552CDD#TRPBF CAD Model

Description

The LT6552CDD#TRPBF is a high-speed, low-distortion, triple video amplifier from Linear Technology that is designed to address the rigorous requirements of modern video signal processing applications. This high-performance amplifier is ideally suited for driving high-resolution video signals over twisted pair or coaxial cables in various systems including security cameras, video broadcasting, and high-definition television (HDTV).

Key Features

  • Wide Bandwidth: The amplifier boasts a wide -3dB bandwidth of 750MHz when set to a gain of 2, ensuring that even the highest quality video signals are transmitted with minimal loss of fidelity.
  • High Slew Rate: With a high slew rate of 2200V/µs, the LT6552CDD#TRPBF is capable of handling rapid changes in the video signal, which is essential for maintaining the clarity and sharpness of fast-moving images.
  • Low Distortion: The device features low differential gain and phase error, contributing to a clear and stable image without distortion, which is critical for professional video applications.
  • Power Efficient: The amplifier operates with a low supply current of 16.5mA per amplifier, making it an energy-efficient choice for battery-operated devices.
  • Adjustable Biasing: It provides an adjustable back-termination voltage for driving cables, offering flexibility in different video signal chain configurations.

Applications

  • High Definition Video Broadcast Equipment
  • Professional Video Editing Systems
  • Video Security and Surveillance Systems
  • Automotive Rear View Camera Systems
  • Cable Drivers

Package and Quality

The LT6552CDD#TRPBF comes in a small 10-lead DFN package with a thermal pad for enhanced thermal performance. It is also available in tape and reel packaging, denoted by the TRPBF suffix, which makes it suitable for automated assembly processes. Linear Technology ensures high-quality and reliability of its products, making the LT6552CDD#TRPBF a trusted component for critical video applications.

You May Also Be Interested in

Maxim Integrated
Op Amp Quad High Speed Amplifier R-R O/P ±5.5V/11V 14-Pin TSSOP / IC OP AMP R-R 14-TSSOP
Lowest to $1.4599
ECAD model for MAX4395EUD+
NXP / Nexperia
Forward Power Doubler CATV Amplifier 870MHz Single-Element 7-Pin Case 1302-01 / IC CATV AMP MOD 870MHZ 7-CATV
Need more? Email Us
ECAD model for MHW9187N
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4731
ECAD model for FHP3350IM14X
Texas Instruments
4-Channel Video Amplifier with 1-SD and 3-HD Sixth-Order Filters and 6-dB Gain | IC AMP VIDEO 4CH 14TSSOP
Lowest to $0.6940
ECAD model for THS7373IPW
Texas Instruments
Very Wideband, Low Distortion Triple Op Amp
Lowest to $13.8700
ECAD model for LMH6738MQX/NOPB
Texas Instruments
DIFFERENTIAL HIGH-FREQUENCY AMPLIFIER WITH AGC | IC AGC VIDEO AMP 8DIP
Lowest to $2.1980
ECAD model for TL026CP
Texas Instruments
AUTOMOTIVE 5-V-INPUT PRECISION R
Lowest to $12.6904
ECAD model for AMC1350QDWVRQ1
Maxim Integrated
IC AMP RECEIVER 16SOIC / Ultra-High-Speed, Low-Distortion, Differentialto- Single-Ended Line Receivers with Enable
Lowest to $5.0495
ECAD model for MAX4445ESE
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
ECAD model for HA5023IB96

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention