EN
  • EN
  • DE

LT6350CDD#PBF

Part No LT6350CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC DRIVER DIFF CONVERT/ADC 8-DFN / SP Amp DIFF AMP Dual R-R I/O 12V Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 781588-LT6350CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6350
Introduction Date January 11, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6350CDD#PBF CAD Model

Description

The LT6350CDD#PBF is a high-performance, low distortion differential ADC (Analog-to-Digital Converter) driver from Linear Technology, designed to interface single-ended signals to differential inputs. With its high precision and fast settling time, this driver is ideal for driving high-resolution ADCs in data acquisition systems, medical instrumentation, and communication applications.

Key Features:

  • Low Distortion: The LT6350CDD#PBF boasts excellent linearity with low harmonic distortion, ensuring signal integrity and precise conversion of analog inputs to digital outputs.
  • High Speed: With a fast settling time, this driver is capable of working with high-speed ADCs, making it suitable for dynamic signal processing applications.
  • Single-Ended to Differential Conversion: It simplifies the design of systems requiring a differential input by converting single-ended signals while maintaining signal quality.
  • Low Power: The device operates with a low power consumption, making it an energy-efficient choice for battery-powered or energy-sensitive applications.
  • Wide Supply Range: The LT6350CDD#PBF operates on a supply voltage range that accommodates various system designs and requirements.
  • Compact Package: Housed in a compact DFN package, it occupies minimal board space and is suitable for space-constrained applications.

Applications:

  • Data Acquisition Systems
  • Medical Instrumentation
  • Communication Systems
  • Industrial Process Controls
  • Imaging Systems

The LT6350CDD#PBF is a versatile ADC driver that combines performance with practicality. Its robust design ensures reliable operation across a wide range of temperatures and conditions. Whether you're upgrading existing systems or designing new ones, the LT6350CDD#PBF is an excellent choice for ensuring accurate data conversion and signal fidelity in your high-performance applications.

You May Also Be Interested in

NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5799 $51.5980
48+ $2.1168 $101.6064
74+ $2.0507 $151.7518
101+ $1.9845 $200.4345
131+ $1.9184 $251.3104
175+ $1.7199 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,319 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess