EN
  • EN
  • DE

MAX3861ETG+

Part No MAX3861ETG+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP POST W/AGC 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 021617-MAX3861ETG+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3861ETG+ CAD Model

Description

Product Overview: MAX3861ETG+ from Maxim Integrated

The MAX3861ETG+ is a high-performance, compact, and power-efficient limiting amplifier designed by Maxim Integrated, a leader in the development of integrated circuits. This device is specifically engineered to enhance the performance of optical receivers by providing precise signal amplification in fiber optic communication systems.

Key Features

  • Wide Bandwidth: The MAX3861ETG+ boasts a wide bandwidth that enables it to support data rates up to 10.7Gbps, making it suitable for high-speed communication applications such as 10 Gigabit Ethernet, 10G Fibre Channel, and SONET/SDH networks.
  • High Sensitivity: With an excellent sensitivity performance, this amplifier can detect low-level optical signals, ensuring reliable data transmission over long distances.
  • Programmable Output Amplitude: The device offers a programmable output amplitude, allowing for fine-tuning to meet specific system requirements and to ensure compatibility with various photodetectors and downstream electronics.
  • Loss of Signal (LOS) Detection: The MAX3861ETG+ includes a built-in LOS detection feature, which provides a signal to indicate when the incoming optical power falls below a user-defined threshold.
  • Single +3.3V Supply Operation: Operating on a single +3.3V power supply, this amplifier is designed for low-power applications, contributing to overall system power savings.
  • Compact Package: Housed in a 24-pin TQFN package with exposed pad (EP), the MAX3861ETG+ has a small footprint that is ideal for space-constrained applications.

Applications

The MAX3861ETG+ is versatile and can be employed in various applications where high-speed signal amplification is critical. It is particularly useful in:

  • Telecommunications Infrastructure
  • Data Center Interconnects
  • Optical Network Switches and Routers
  • Fiber-to-the-Home (FTTH) Systems
  • Optical Test and Measurement Equipment

With its combination of high-speed performance, signal integrity, and low-power operation, the MAX3861ETG+ from Maxim Integrated is an excellent choice for designers looking to improve the performance and efficiency of their optical communication systems.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.5169 $87.0338
4+ $35.7068 $142.8272
6+ $34.5911 $207.5466
7+ $33.4754 $234.3278
9+ $32.3596 $291.2364
12+ $29.0113 $348.1356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess