EN
  • EN
  • DE

LT6109AIMS-2#PBF

Part No LT6109AIMS-2#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP CURRENT SENSE 10-MSOP / Comparator Dual 60V Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 781537-LT6109AIMS-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6108-2
Introduction Date June 28, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6109AIMS-2#PBF CAD Model

Description

The LT6109AIMS-2#PBF is a high-performance, precision current sense amplifier from Linear Technology, designed for a wide range of applications requiring accurate current measurement. This versatile component is housed in a compact MSOP-10 package, making it suitable for space-constrained applications.

Key Features

  • High Accuracy: The LT6109AIMS-2#PBF offers excellent accuracy and precision, ensuring reliable current sensing for critical applications.
  • Wide Input Common-Mode Voltage Range: This device can handle a broad range of common-mode voltages, from -0.3V to 44V, accommodating various use cases from automotive to industrial systems.
  • Adjustable Gain: With external resistors, users can set the voltage gain to suit their specific requirements, providing flexibility in design.
  • Low Offset Voltage: The low input offset voltage minimizes error in current measurement, enhancing overall system performance.
  • Quiescent Current: The device features a low quiescent current, making it ideal for power-sensitive applications.

Applications

The LT6109AIMS-2#PBF is suitable for a variety of applications, including but not limited to:

  • Automotive battery monitoring
  • Power management systems
  • Overcurrent protection
  • Motor control
  • Portable equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT6109AIMS-2#PBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding environments.

Ordering Information

The part number LT6109AIMS-2#PBF indicates the device is offered in an MSOP-10 package and is characterized for operation from -40°C to 125°C, suitable for industrial temperature ranges. For detailed specifications, please refer to the official datasheet provided by Linear Technology.

You May Also Be Interested in

NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8DFN
Lowest to $10.2419
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0966 $50.3184
59+ $1.7203 $101.4977
91+ $1.6665 $151.6515
125+ $1.6128 $201.6000
161+ $1.5590 $250.9990
215+ $1.3977 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess