Product Overview: LT6100CDD#PBF
The LT6100CDD#PBF is a high-side current sense amplifier designed and manufactured by Linear Technology. This precision amplifier is tailored for a wide range of applications, including automotive, industrial, and communication systems where accurate current measurement is crucial. The device's ability to monitor current through a shunt resistor on the high side allows for ground-referenced loads, which is a significant advantage in many systems.
Key Features
- High-Side Current Sense: This amplifier is capable of sensing the drop across a shunt resistor placed in the high side of the power supply, which enables it to measure current without interfering with the ground path of the load.
- Wide Input Common-Mode Range: The LT6100CDD#PBF operates with a common-mode voltage range from 4V to 60V, making it suitable for a variety of supply voltages and ensuring its versatility across different applications.
- Low Offset Voltage: With a low input offset voltage, the amplifier provides high accuracy in current measurement, which is vital for precise control and monitoring.
- High Accuracy: The device boasts excellent accuracy and is designed to maintain this over temperature variations, ensuring reliable performance in a range of environments.
- Fast Response Time: It offers a quick response time, which is essential for applications that require real-time monitoring and control of current.
Electrical Specifications
- Supply Voltage Range: 4V to 60V
- Operating Temperature Range: -40°C to 85°C
- Output Voltage Range: 0.1V to (Vcc - 1.5V)
- Quiescent Current: 170µA typical
The LT6100CDD#PBF is packaged in a compact 6-lead DFN package, which is ideal for space-constrained applications. Its robust design and high reliability make it an excellent choice for critical systems that require continuous and accurate current monitoring. Whether it's for battery management systems, overcurrent protection, or load drop and supply voltage monitoring, the LT6100CDD#PBF by Linear Technology stands out as a high-performance solution for current sensing applications.