Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 3.5V at 5A, 15A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 20 at 5A, 4V
Maximum Power 1.8W
Frequency - Transition 5MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number 2N6490
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1124151-2N6490
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6490 CAD Model

Description

The 2N6490 is a high-quality PNP transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This transistor is designed for general-purpose amplifier and switching applications, showcasing the commitment of ON Semiconductor to providing reliable and versatile components for a wide range of electronic circuits.

Key Features

  • Voltage Ratings: The 2N6490 boasts a collector-emitter voltage (VCEO) of 80V, a collector-base voltage (VCBO) of 100V, and an emitter-base voltage (VEBO) of 5V, making it suitable for medium-power applications.
  • Current Handling: With a continuous collector current (IC) of up to 1A, this transistor is capable of handling moderate levels of current, suitable for a variety of amplification tasks.
  • Power Dissipation: It has a power dissipation (PD) of 30W, ensuring it can withstand significant levels of power without compromising performance.
  • Gain Performance: The device features a high DC current gain (hFE) range, which indicates efficient current amplification when in operation.
  • TO-220 Package: Enclosed in a TO-220 package, the 2N6490 ensures a balance between a compact form factor and effective heat dissipation, making it a practical choice for a variety of applications.

Applications

The versatility of the 2N6490 allows it to be used in a wide array of applications, including but not limited to:

  • Power amplifiers
  • Switching regulators
  • Motor controls
  • Audio equipment
  • Signal processing circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2N6490 is no exception. Each transistor is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from ON Semiconductor products. Engineers and designers can trust the 2N6490 to deliver consistent performance and durability for their electronic projects.

You May Also Be Interested in

ON Semiconductor
Complementary Darlington Power Transistors | TRANS PNP DARL 100V 2A DPAK
Lowest to $0.1377
ECAD model for MJD117
ON Semiconductor
High Voltage Switch Mode Application | TRANS NPN 400V 8A TO-220
Lowest to $0.7153
ECAD model for FJP13007H2
Micro Commercial Co
TRANS NPN 40V 0.2A SOT23
Lowest to $0.0406
ECAD model for MMBT3904-TP
Diodes Incorporated
TRANS PNP 32V 2A SOT89-3
Lowest to $0.2317
ECAD model for 2DB1188P-13
ON Semiconductor
POWER TRANSISTORS(3.0A,40-80V,12.5W) | TRANS NPN 60V 3A TO225AA
Lowest to $1.3138
ECAD model for MJE181
ON Semiconductor
High Voltage Transistors | TRANS NPN 140V 0.6A SOT-23
Lowest to $0.1361
ECAD model for MMBT5550LT3G
ON Semiconductor
TRANS NPN 160V 0.7A SOT89-3
Lowest to $0.3877
ECAD model for 2SC3648T-TD-E
Rohm Semiconductor
TRANS NPN 80V 2A TO252 / Bipolar (BJT) Transistor NPN 80 V 2 A 280MHz 10 W Surface Mount TO-252
Lowest to $1.5272
ECAD model for 2SCR574D3FRATL
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-264 Tube / TRANS NPN 250V 16A TO264
Lowest to $2.2465
ECAD model for MJL21196G

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention