EN
  • EN
  • DE

PS2501L1-1-E3

Part No PS2501L1-1-E3
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352025-PS2501L1-1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2501L1-1-E3 CAD Model

Description

The PS2501L1-1-E3 is a high-isolation multi-purpose optocoupler manufactured by NEC (now Renesas Electronics). Similar to the PS2501L1-1, it's designed to provide electrical isolation between circuits, safeguarding sensitive components from high voltages and electrical noise. This optocoupler includes a gallium arsenide (GaAs) light-emitting diode (LED) on the input side and a silicon phototransistor on the output side. The 'E3' suffix typically denotes a specific tape and reel packaging for automated assembly.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input and output signals, improving system reliability and protecting against damage from voltage surges.
  • Inverter Circuits: Offers isolation between the control circuitry and the high-voltage power stage.
  • Microprocessor Input/Output Interfaces: Protects microprocessors from voltage transients and ground loops.
  • Power Supplies: Isolates the primary and secondary sides of the power supply, enhancing safety and preventing noise transmission.
  • Industrial Control Equipment: Employed in various industrial applications to isolate control signals and protect sensitive electronics from harsh electrical environments.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output, typically around 5000 Vrms.
  • Current Transfer Ratio (CTR): Delivers a good CTR, enabling efficient signal transfer.
  • Low Input Current: Requires a minimal input current to activate the LED, making it compatible with diverse logic circuits.
  • Compact Package: Available in a small package for space-saving designs.
  • Tape and Reel Packaging (E3): Optimized for automated assembly processes.
  • RoHS Compliant: Manufactured to meet environmental standards, reducing hazardous substances.

Benefits

  • Enhanced Safety: Isolates high-voltage circuits, protecting users and equipment.
  • Noise Immunity: Prevents noise from propagating between circuits, improving signal integrity.
  • Ground Loop Isolation: Eliminates ground loops, reducing noise and improving system performance.
  • Protection from Voltage Transients: Shields sensitive electronics from voltage spikes and surges.
  • Improved System Reliability: Prevents damage to components, extending the lifespan of the equipment.
  • Automated Assembly: The E3 packaging facilitates efficient automated assembly, reducing manufacturing costs.

Technical Specifications (Typical):

  • Isolation Voltage: 5000 Vrms
  • Forward Current (IF): 50 mA
  • Collector-Emitter Voltage (VCEO): 80 V
  • Operating Temperature: -55°C to +100°C

You May Also Be Interested in

Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 5V 1.25V DC SO-4-175mil Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.4075
Isocom Components 2004 LTD
6PIN DARLINGTON OUTPUT, HIGH VOL
Lowest to $0.8732
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0379
Vishay
OPTOCOUPLER, PHOTOTRANSISTOR OUT
Lowest to $0.4366
Toshiba Semiconductor and Storage
150mA 1.2V@100mA,10mA 300V 5V 1.15V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.5385
Lite-On Inc.
LTV-817C LITEON Transistor Output Optocouplers Optocoupler 50% 5kv 4Pin datasheet, inventory, & pricing.
Need more? Email Us
Toshiba Semiconductor and Storage
TLP3230(TP15,F) Toshiba MOSFET Output Optocouplers Photorelay Voff=20V Ion=0.12A Ron=5Ohm datasheet, inventory, & pricing.
Lowest to $7.2762
Toshiba Semiconductor and Storage
Fet Output DSOP-8-EP-5.0mm
Lowest to $2.9105
COSMO
50mA 100mV@10mA,2mA 80V 6V 1.1V DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.0845

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0067 $63.0469
16+ $7.3897 $118.2352
25+ $7.1587 $178.9675
34+ $6.9277 $235.5418
44+ $6.6978 $294.7032
58+ $6.0048 $348.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess