EN
  • EN
  • DE

ZMM5242B

Part No ZMM5242B
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description 500mW 5% mini-M.E.L.F ZENER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer RectrON Semiconductor
Win Source Part Number 1283101-ZMM5242B
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZMM5242B CAD Model

Description

The ZMM5242B is a Zener diode manufactured by Rectron Semiconductor, designed for voltage regulation and overvoltage protection in various electronic circuits. This diode maintains a stable voltage across its terminals when operated in the reverse breakdown region, making it suitable for providing a precise voltage reference and protecting sensitive components from voltage spikes. It is commonly available in a small surface-mount package, ideal for space-constrained applications.

Applications

  • Voltage Regulation: Provides a stable voltage output in power supplies and other circuits.
  • Overvoltage Protection: Protects sensitive components from voltage surges and transients.
  • Clipping Circuits: Used to shape waveforms by limiting voltage excursions.
  • Parameter Stabilization: Stabilizes circuit parameters against voltage variations.
  • Communication Equipment Protection: Safeguards communication lines from voltage transients.

Features

  • Zener Voltage of Approximately 12V: Provides a specific voltage reference point.
  • Low Dynamic Impedance: Maintains a stable voltage output under varying load conditions.
  • Small Surface Mount Package (SOD-80): Facilitates compact and high-density PCB designs.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Stable Voltage Output: Ensures consistent performance of electronic circuits.
  • Effective Overvoltage Protection: Prevents damage to sensitive components.
  • Improved Circuit Reliability: Enhances the overall robustness of electronic designs.
  • Compact Design: Allows for smaller and more portable electronic devices.
  • Cost-Effective Solution: Provides a simple and affordable voltage regulation and protection solution.

Additional Details

The ZMM5242B has a nominal Zener voltage (Vz) of approximately 12V (the exact value varies slightly within the series) and a low dynamic impedance (Zzt). The maximum power dissipation (Pd) is typically around 500mW, but this depends on the ambient temperature and mounting conditions. Detailed specifications, including the exact Zener voltage range, operating temperature range, and maximum surge current, are available in the manufacturer's datasheet.

When using the ZMM5242B, a series resistor is essential to limit the current through the diode, preventing overheating and potential damage. The resistor value should be selected based on the input voltage and the desired Zener current.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to €0.4955
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to €0.2993
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to €0.0778
Micro Commercial Co
Interface
Lowest to €0.1460
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to €0.0306
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to €0.3994
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to €0.0465
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to €0.7280

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2174
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess