EN
  • EN
  • DE
  • IT

LT5527EUF#PBF

Part No LT5527EUF#PBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 400MHZ-3.7GHZ DWN 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
RF Type Cellular, GSM, MMDS, TD-SCDMA, UMTS, WCDMA
Frequency 400MHz to 3.7GHz
Number of Mixers 1
Gain 2.3dB
Noise Figure 12.5dB
Secondary Attributes Down Converter
Operating Supply Current 88mA
Supply Voltage - Operating 4.5 V to 5.25 V
Case / Package 16-QFN (4x4)
Win Source Part Number 072408-LT5527EUF#PBF
Ultra Librarian 3D Model Ultra Librarian LT5527EUF#PBF CAD Model

Description

Product Overview: LT5527EUF#PBF

The LT5527EUF#PBF is a high-performance, active mixer designed by Linear Technology, now part of Analog Devices, renowned for its precision engineering in the field of analog and mixed-signal processing. This mixer component is optimized for RF applications that require a broad frequency range and exceptional linearity. It is a versatile device that can be used in a variety of wireless applications including cellular, PCS, 3G, and 4G, as well as in broadband wireless systems.

The LT5527EUF#PBF is designed to operate with an RF frequency range from 400 MHz to 3.7 GHz, making it suitable for a wide array of RF systems. Its local oscillator (LO) frequency range spans from 400 MHz to 3.7 GHz, providing the flexibility needed for complex wireless design. The intermediate frequency (IF) range of this mixer is from 40 MHz to 500 MHz, which allows for a wide range of demodulation and signal processing requirements.

This product boasts a high linearity with an input IP3 of 24.2 dBm at 900 MHz, which is critical for maintaining signal integrity and minimizing distortion in communication systems. Furthermore, the conversion gain of 2.1 dB at 900 MHz ensures efficient signal conversion without significant loss of power.

The LT5527EUF#PBF is housed in a compact 16-lead QFN package, with a footprint of just 4mm x 4mm, making it an excellent choice for space-constrained applications. Its operating temperature range from -40°C to 85°C ensures reliable performance under varying environmental conditions.

The integration of this high-quality mixer into RF designs can help to simplify the signal chain and reduce the need for additional amplification stages, thanks to its good noise figure of 11.3 dB at 900 MHz. This results in a cleaner, more efficient design and can lead to cost savings in both the bill of materials and the overall design process.

In summary, the LT5527EUF#PBF from Linear Technology is a highly capable RF mixer that offers designers the performance, flexibility, and reliability required for today's advanced wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Renesas Electronics America
BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess