EN
  • EN
  • DE

LT5522EUF

Part No LT5522EUF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Description 400MHz to 2.7GHz High Signal Level Downconverting Mixer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 95139-LT5522EUF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5522EUF CAD Model

Description

Product Overview: LT5522EUF from Linear Technology

Linear Technology's LT5522EUF is a high-performance, upconverting mixer optimized for wireless applications, including cellular, PCS, 3G, and 4G, as well as broadband wireless systems. This versatile device is designed to provide excellent linearity, low noise, and a broad dynamic range, making it an ideal choice for RF designers looking for a mixer that can handle challenging signal environments.

Key Features

  • High Linearity: The LT5522EUF offers an outstanding IIP3 performance of 24 dBm at 900 MHz, enabling it to maintain signal integrity in the presence of strong interfering signals.
  • Wide Frequency Range: This mixer is capable of operating over a wide frequency range from 400 MHz to 2.7 GHz, providing flexibility for use in a multitude of RF applications.
  • Low LO Drive Level: A low LO drive level of 0 dBm allows for reduced power consumption and eases the integration with other RF components that may have limited output power.
  • Integrated LO Buffer: The device includes an integrated LO buffer, simplifying the design by eliminating the need for an external buffer amplifier.
  • Single-ended RF and LO Ports: Designed for ease of use, the LT5522EUF features single-ended RF and LO ports, which minimizes the number of external components required.

Applications

  • Cellular Infrastructure
  • Wireless Data Links
  • Broadband Wireless Systems
  • Wireless Local Loop
  • ISM Band Transceivers

Package and Quality

The LT5522EUF is housed in a compact 16-lead QFN package, measuring just 4mm x 4mm, which allows for a reduced footprint on the PCB. Additionally, the product is designed to meet the rigorous standards of Linear Technology, ensuring high-quality performance and reliability.

With its combination of features, the LT5522EUF from Linear Technology stands out as a superior choice for RF designers who require a high-performance upconverting mixer for their wireless communication systems.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1016
ON Semiconductor
Lowest to $0.0173
NXP / Nexperia
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Lite-On Inc.
Lowest to $0.0349
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2385 $56.9540
9+ $11.6829 $105.1461
14+ $11.3178 $158.4492
19+ $10.9527 $208.1013
24+ $10.5877 $254.1048
32+ $9.4924 $303.7568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess