Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Voltage - Working 4 ~ 80V
Win Source Part Number 781441-LT4356MPS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4356MP-1
Introduction Date May 26, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356MPS-1#PBF CAD Model

Description

LT4356MPS-1#PBF Surge Stopper by Linear Technology

The LT4356MPS-1#PBF from Linear Technology is a robust surge stopper designed to protect sensitive electronic systems from high voltage spikes and surges that can occur in a variety of environments. This device is engineered to shield against transient overvoltage conditions, making it an essential component for industrial, automotive, avionics, and many other applications where reliability and safety are critical.

Key Features:

  • Surge Protection: The LT4356MPS-1#PBF is capable of withstanding surges up to 100V, safeguarding connected components from unexpected voltage transients.
  • Adjustable Overvoltage Control: Users can set the overvoltage lockout threshold with an external resistor divider, allowing for precise control based on specific application requirements.
  • Wide Operating Range: This device operates effectively with supply voltages ranging from 4V to 80V, making it versatile for various power systems.
  • Low Quiescent Current: The LT4356MPS-1#PBF maintains a low quiescent current, contributing to energy efficiency in the systems it is integrated into.
  • Reverse Input Protection: It includes reverse input protection to -40V without the need for external components, offering additional safety against incorrect power connections.
  • Overcurrent Protection: The device also features overcurrent protection with a foldback current limit, which helps prevent thermal overload during extreme operating conditions.

Applications:

  • Automotive Electronics
  • Industrial Control Systems
  • Avionics and Marine Systems
  • Power Supplies
  • Telecommunication Infrastructure

The LT4356MPS-1#PBF is housed in a compact 10-pin MSOP package, offering a space-saving solution for designs where board real estate is at a premium. Its robust design and comprehensive feature set make it an ideal choice for designers looking to enhance the resilience and longevity of their electronic systems. With Linear Technology's reputation for high-quality power management solutions, the LT4356MPS-1#PBF surge stopper is a reliable choice for protecting sensitive circuits against harsh electrical environments.

You May Also Be Interested in

STMicroelectronics
USB TYPE-C PORT PROTECTION FOR S
Lowest to $2.3293
ECAD model for TCPP02-M18
Bourns Inc.
SUPPRESSOR TCS DUAL 40V 750MA / Dual Transient Current Suppressors
Lowest to $3.1511
ECAD model for TCS-DL004-750-WH
Texas Instruments
SURGE SUPP 8VC 2-CIRCUIT 20WQFN / USB Type-C Port Protector: Short-to-VBUS Overvoltage and IEC ESD Protection
Lowest to $0.4407
ECAD model for TPD6S300RUKR
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $18.6728
ECAD model for LT4356IMS-1#TRPBF
Bourns Inc.
SURGE SUPP TBU 50MA 250VIMP SMD / Bidirectional Dual TBU® Protectors
Lowest to $0.2200
ECAD model for TBU-KE025-050-WH
Bourns Inc.
SURGE SUPP TBU 500MA 250VIMP SMD / TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.2062
ECAD model for TBU-CA025-500-WH
Bourns Inc.
SURGE SUPP TBU DL 50OHM 500VIMP
Lowest to $1.0321
ECAD model for TBU-PL050-200-WH
Bourns Inc.
SURGE SUPP TBU DL 100MA 500VIMP / TBU® High-Speed Protectors
Lowest to $1.4015
ECAD model for TBU-PK050-100-WH
Linear Technology
IC REG OVP W/LATCHOFF 16SOIC
Lowest to $16.4211
ECAD model for LT4356HS-3#PBF

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.4214 $79.2642
6+ $21.6791 $130.0746
8+ $21.0016 $168.0128
12+ $20.3241 $243.8892
15+ $19.6466 $294.6990
20+ $17.6142 $352.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 67 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention