EN
  • EN
  • DE

LT4356CDE-2#TRPBF

Part No LT4356CDE-2#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER ADJ 12-DFN / Surge Stopper Automotive 12-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel package
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Voltage - Working 4 ~ 80V
Win Source Part Number 781422-LT4356CDE-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4356-2
Introduction Date September 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356CDE-2#TRPBF CAD Model

Description

The LT4356CDE-2#TRPBF is a robust surge stopper device designed to protect sensitive electronic circuits from high voltage transients and surges. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, this component is essential for ensuring the longevity and reliability of electronic systems exposed to unpredictable voltage spikes.

Key Features

  • Overvoltage Protection: The LT4356CDE-2#TRPBF is engineered to safeguard against overvoltage conditions, clamping input voltages to a safe level without interrupting the supply.
  • Wide Operating Range: It operates over a wide input voltage range, making it versatile for various applications, from automotive to industrial systems.
  • Adjustable Output Clamp Voltage: Users can set the desired output clamp voltage through an external resistor divider, providing flexibility for different circuit requirements.
  • Reverse Input Protection: This device is capable of withstanding negative input voltages, ensuring protection during reverse polarity events.
  • Low Quiescent Current: It features a low quiescent current, which minimizes power consumption when the device is in operation.
  • Overcurrent Protection: The LT4356CDE-2#TRPBF includes overcurrent protection, which helps prevent damage to the component and the system during excessive current conditions.

Applications

The surge stopper is ideal for a variety of applications, particularly where electronic systems are at risk of being damaged by high voltage spikes. Common applications include:

  • Automotive electronics
  • Industrial control systems
  • Avionics and marine systems
  • Power supplies
  • Telecommunications equipment

Product Specifications

The LT4356CDE-2#TRPBF comes in a compact, thermally efficient 12-lead (4mm × 3mm) DFN package, which is suitable for space-constrained applications. The device is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating automated manufacturing processes.

In summary, the LT4356CDE-2#TRPBF surge stopper from Linear Technology is a high-performance solution for protecting sensitive electronic systems from voltage transients. Its combination of features, including wide input voltage range, adjustable clamp voltage, and overcurrent protection, make it a versatile and essential component for a wide range of applications.

You May Also Be Interested in

Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1048
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $12.9233
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6471
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Texas Instruments
USB Type-C Port Protector: Short-to-VBUS Overvoltage and IEC ESD Protection | SURGE SUPP 8VC 2-CIRCUIT 20WQFN
Lowest to $0.8963

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess