EN
  • EN
  • DE

LT4363CMS-1#PBF

Part No LT4363CMS-1#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12-MSOP / Surge Stopper Automotive 12-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width)
Manufacturer Package 12-MSOP
Voltage - Working 4 ~ 80V
Win Source Part Number 781447-LT4363CMS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4363
Introduction Date December 20, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4363CMS-1#PBF CAD Model

Description

The LT4363CMS-1#PBF from Linear Technology is a state-of-the-art surge stopper designed to protect sensitive electronic circuits from high voltage transients. As a robust and versatile component, it is engineered to safeguard against sudden surges that can occur due to lightning strikes, power supply overvoltages, or load dump in automotive environments.

Key Features

  • Voltage Protection: The device operates over a wide voltage range, efficiently controlling the gate of an external N-channel MOSFET to regulate the output during an overvoltage transient condition.
  • Surge Capability: It can withstand and suppress surges up to 100V, making it suitable for a broad array of applications that require robust voltage protection.
  • Adjustable Output Clamp: Users can set the desired output clamp voltage by selecting appropriate external components, offering flexibility in different circuit designs.
  • Fault Protection: The LT4363CMS-1#PBF features overcurrent protection with a timed circuit breaker function, ensuring that the device and the system it protects are secured against prolonged faults.
  • Thermal Shutdown: An integrated thermal shutdown mechanism prevents the device from overheating, further enhancing its reliability.

Applications

With its robust design, the LT4363CMS-1#PBF is ideal for a variety of high-stress environments. It is commonly used in automotive electronics, industrial systems, avionics, and any application where electronic devices are at risk of exposure to high voltage transients.

Package and Quality

The device comes in a compact, surface-mount MSOP-12 package, making it suitable for space-constrained applications. The part number suffix '#PBF' indicates that the product is lead-free and RoHS compliant, meeting modern environmental standards for electronic components.

Conclusion

Linear Technology's LT4363CMS-1#PBF surge stopper is a reliable and flexible solution for protecting sensitive electronics from voltage spikes. Its combination of high-voltage capability, adjustable clamping, and comprehensive fault protection make it an essential component in the design of robust electronic systems.

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1048
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5320 $70.5960
6+ $19.3081 $115.8486
10+ $18.7052 $187.0520
13+ $18.1012 $235.3156
17+ $17.4983 $297.4711
23+ $15.6884 $360.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess