EN
  • EN
  • DE

LT4356IMS-3#PBF

Part No LT4356IMS-3#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER W/LATCH 10MSOP / Surge Stopper Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Voltage - Working 4 ~ 80V
Win Source Part Number 781436-LT4356IMS-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4356-3
Introduction Date March 18, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356IMS-3#PBF CAD Model

Description

Overview of LT4356IMS-3#PBF

The LT4356IMS-3#PBF is a surge stopper designed by Linear Technology to protect loads from high voltage transients. It acts as a safeguard for sensitive electronic components against surges such as those caused by lightning, power supply overvoltage, or load dump in automotive environments. This device helps to clamp the output voltage to a safe level without the need for external components during overvoltage events, thus ensuring the reliability and longevity of electronic systems.

Key Features

  • Surge Protection: The LT4356 regulates overvoltage events such as surges and spikes, ensuring that the connected load is not exposed to damaging high voltage levels.
  • Wide Operating Range: This device can handle a wide input voltage range, making it versatile for various applications and able to withstand extreme conditions.
  • Adjustable Output Clamp Voltage: Users can set the clamp voltage to a desired level, providing flexibility and precision in protecting sensitive circuits.
  • Low Quiescent Current: It features a low quiescent current, which is beneficial for power-sensitive applications.
  • Reverse Input Protection: The LT4356IMS-3#PBF protects against negative input voltages, preventing potential damage to the circuit.
  • Overcurrent Protection: In addition to overvoltage protection, this device also provides overcurrent protection, which helps prevent damage from excessive current draw.

Applications

  • Automotive Electronics
  • Industrial Systems
  • Avionics
  • Power Supply Protection
  • Telecommunications Infrastructure

Product Specifications

The LT4356IMS-3#PBF comes in a compact 10-pin MSOP package, which is suitable for space-constrained applications. It is designed for a nominal operating temperature range, ensuring reliable performance under varying environmental conditions. The device's robust design makes it an ideal choice for applications that require high reliability and protection against electrical transients.

With its combination of features, the LT4356IMS-3#PBF from Linear Technology is an excellent choice for designers looking to enhance the durability and safety of their electrical systems.

You May Also Be Interested in

Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $12.9233
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1048
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5168

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2872 $61.4360
10+ $10.0818 $100.8180
16+ $9.7668 $156.2688
22+ $9.4517 $207.9374
28+ $9.1367 $255.8276
37+ $8.1915 $303.0855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess