EN
  • EN
  • DE

TVS3300DRVR

Part No TVS3300DRVR
Manufacturer Texas Instruments
Catalog Surge Suppression ICs
Description 33V  PRECISION SURGE PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Voltage - Clamping 33V
Technology Internal Switch
Number of Circuits 1
Applications General Purpose
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TVS3300
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851222-TVS3300DRVR
Ultra Librarian 3D Model Ultra Librarian TVS3300DRVR CAD Model

Description

TVS3300DRVR - Precision Adjustable Flat-Clamp TVS Diode from Texas Instruments

The TVS3300DRVR from Texas Instruments is a state-of-the-art transient voltage suppressor (TVS) diode designed to protect sensitive electronics from voltage spikes and surges. This device is part of TI's robust protection diodes portfolio and is specifically engineered to safeguard precision applications such as analog-to-digital converters (ADCs), and other vulnerable circuits from voltage transients caused by lightning, load dump, and other transient events.

One of the key features of the TVS3300DRVR is its flat-clamping voltage characteristic. Unlike traditional TVS diodes that exhibit a steep clamping voltage curve, the TVS3300DRVR provides a more precise and stable clamping voltage over a wide current range. This ensures that the device under protection is exposed to a minimal voltage overshoot during transient conditions, enhancing system reliability and longevity.

The TVS3300DRVR is designed with a low dynamic resistance, which contributes to its flat clamping performance. This property allows the device to respond quickly and effectively to transients, providing superior protection while maintaining a low clamping voltage. Additionally, the device is characterized for its operation in the temperature range of -55°C to +150°C, making it suitable for use in harsh environments.

With a small form factor, the TVS3300DRVR is available in a 6-pin SOT-23 package, allowing for easy integration into a wide range of applications without taking up significant board space. This makes it an ideal solution for space-constrained designs that require high-performance transient voltage protection.

The device also features a low leakage current, ensuring minimal power loss during normal operation and contributing to energy efficiency in the systems it protects. The TVS3300DRVR is RoHS compliant, which means it meets the restrictions of hazardous substances, making it an environmentally friendly choice for modern electronic designs.

Whether you are designing power supplies, sensor interfaces, or communication ports, the TVS3300DRVR from Texas Instruments provides reliable and precise protection against voltage transients, ensuring the safety and durability of your electronic systems.

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Bourns Inc.
SURGE SUPP TBU 200MA 650VIMP SMD
Lowest to $1.1730
Bourns Inc.
SURGE SUPP TBU 300MA 650VIMP SMD
Lowest to $1.3489
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
STMicroelectronics
IC OVP PROTECTION TDFN-8
Lowest to $1.2560
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $2.2942
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $1.6561
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5446 $51.7370
225+ $0.4469 $100.5525
350+ $0.4329 $151.5150
480+ $0.4189 $201.0720
620+ $0.4050 $251.1000
830+ $0.3631 $301.3730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,090 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess