EN
  • EN
  • DE

LT4275BIMS#PBF

Part No LT4275BIMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AT INTERFACE 10-MSOP / Power Over Ethernet 23V 60V 25.5W Automotive 10-Pin MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Controller (PD)
Number of Channels 1
Power - Max 25.5W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Operating Supply Voltage 23 V ~ 60 V
Operating Supply Current 2mA (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 781412-LT4275BIMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4275
Introduction Date July 30, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4275BIMS#PBF CAD Model

Description

Linear Technology's LT4275BIMS#PBF - LTPoE++™, PoE+ and PoE PD Interface with Integrated Switching Regulator

The LT4275BIMS#PBF from Linear Technology is a highly versatile and efficient Power over Ethernet (PoE) Powered Device (PD) interface controller that complies with the IEEE 802.3at (PoE+), IEEE 802.3af (PoE), and LTPoE++ standards. This integrated circuit is designed to simplify the implementation of PoE in a wide variety of applications, ranging from wireless access points to IP cameras and VoIP phones.

One of the key features of the LT4275BIMS#PBF is its ability to support a wide range of power levels, making it suitable for devices that require up to 90W of power. The product comes in a compact MSOP-16 package, which is ideal for space-constrained applications.

The LT4275BIMS#PBF incorporates an advanced switching regulator that enables efficient power conversion with minimal heat generation. This allows for a more reliable operation and extends the product's lifespan, especially in environments where thermal management is a concern. The integrated regulator can be configured to provide a variety of output voltages to accommodate different device requirements.

With its robust surge protection, the LT4275BIMS#PBF ensures safe operation even in the presence of electrical transients. Moreover, the device features signature resistor detection, programmable classification current, and a two-event classification as per the PoE standards, which allows for seamless integration with PoE infrastructure.

The device also includes a power good output, over-temperature protection, and undervoltage lockout, providing a comprehensive suite of protection features that safeguard both the PD and the power sourcing equipment (PSE). The LT4275BIMS#PBF's high level of integration reduces the need for external components, which simplifies the design process and accelerates time-to-market for PoE-enabled products.

Overall, the LT4275BIMS#PBF is a powerful solution for developers looking to incorporate PoE into their designs. With its compatibility with various PoE standards, integrated switching regulator, and extensive protection features, it offers a highly reliable and efficient power interface for a multitude of powered devices.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.4649
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $26.1940
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4083 $56.3320
90+ $1.1555 $103.9950
135+ $1.1194 $151.1190
185+ $1.0833 $200.4105
240+ $1.0472 $251.3280
320+ $0.9389 $300.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess