EN
  • EN
  • DE

LM5070MTCX-50

Part No LM5070MTCX-50
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number LM5070
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 617627-LM5070MTCX-50
Ultra Librarian 3D Model Ultra Librarian LM5070MTCX-50 CAD Model

Description

The LM5070MTCX-50 by Texas Instruments is a highly integrated Power over Ethernet (PoE) Powered Device (PD) interface and Pulse Width Modulation (PWM) controller. It is designed to seamlessly bridge the communication and power supply between Ethernet-powered devices and applications. This innovative component simplifies the design and implementation of PoE systems and is ideal for a wide range of applications, including IP phones, wireless access points, and security cameras.

Key Features

  • Integrated PoE Interface: The LM5070MTCX-50 incorporates a signature resistor and classification current source, which allows for IEEE 802.3af-compliant PD detection and classification.
  • Advanced PWM Controller: The PWM controller is optimized for isolated converters and supports numerous topologies, including flyback, forward, and buck-boost, providing flexibility in design choices.
  • High Efficiency: With its high level of integration and optimization, this product ensures efficient power conversion, reducing heat dissipation and improving overall system reliability.
  • Adjustable Output Power: It offers programmable under-voltage lockout, operating frequency, and a soft start, which enables designers to fine-tune the power delivery to the specific needs of their application.
  • Protection Features: The device includes over-temperature, over-voltage, under-voltage lockout, and programmable over-current protection, safeguarding the PD and the power sourcing equipment.

Applications

The LM5070MTCX-50 is versatile and can be used in a variety of applications where PoE is desirable or necessary. It is particularly useful in environments where running AC power is impractical or too costly. This includes:

  • IP Network Cameras
  • Voice Over IP (VoIP) Phones
  • Wireless Access Points
  • RFID Readers
  • Industrial Controllers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM5070MTCX-50 is no exception. It is designed to meet the rigorous standards required by industrial and commercial applications, ensuring a long operational life and stable performance.

You May Also Be Interested in

Innovisionsemi
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9925 $50.8725
41+ $2.4554 $100.6714
64+ $2.3787 $152.2368
87+ $2.3020 $200.2740
113+ $2.2252 $251.4476
151+ $1.9950 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess