EN
  • EN
  • DE

LT4256-3IGN#PBF

Part No LT4256-3IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTLR HOTSWP HV DETECT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage - Operating 10.8 V to 80 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.8mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins FB, OPEN, OV, PWRGD, RETRY, TIMER, UV
Win Source Part Number 140805-LT4256-3IGN#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT4256-3
Introduction Date March 10, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT4256-3IGN#PBF CAD Model

Description

The LT4256-3IGN#PBF is a robust, high voltage, Hot Swap controller from Linear Technology designed to allow a board to be safely inserted and removed from a live backplane. This component is crucial in systems where maintenance or upgrades require the exchange of boards without the need to power down the entire system. The LT4256-3IGN#PBF helps in minimizing downtime and maintaining system availability.

Key Features:

  • Wide Operating Range: The device can handle a wide input voltage range, typically from 10.8V to 80V, making it versatile for various applications and ensuring compatibility with different system voltages.
  • Adjustable Current Limit: It offers an adjustable overcurrent protection threshold, which ensures that the device can be tailored to the needs of specific applications and protects both the board and backplane from damage due to excessive current.
  • Foldback Current Limiting: This feature helps to reduce the power dissipation in the event of a short circuit, thereby protecting the controller and surrounding components from thermal damage.
  • Gate Voltage Clamping: The MOSFET gate voltage is clamped to protect the MOSFET from overvoltage, thus ensuring a longer lifespan and reliable operation of the power management system.
  • High Availability: The LT4256-3IGN#PBF is designed to support systems that require high availability and minimal downtime, with features such as automatic retry and power good status flags.

Applications:

The LT4256-3IGN#PBF is suitable for a wide range of applications, including but not limited to:

  • Hot Swap systems
  • Redundant power supplies
  • Industrial systems
  • Telecommunication infrastructure
  • Data center servers and storage systems

Its robust design and comprehensive protection features make it an ideal choice for any system that requires reliable power management during the insertion and removal of electronic boards. The LT4256-3IGN#PBF is available in a 16-lead SSOP package, offering compactness and ease of integration into a variety of designs.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9492 $55.7968
9+ $11.4455 $103.0095
14+ $11.0878 $155.2292
19+ $10.7301 $203.8719
25+ $10.3725 $259.3125
33+ $9.2995 $306.8835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess