EN
  • EN
  • DE

LT3970EMS-5

Part No LT3970EMS-5
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828539-LT3970EMS-5
Ultra Librarian 3D Model Ultra Librarian LT3970EMS-5 CAD Model

Description

The LT3970EMS-5 is a robust and efficient DC/DC step-down regulator from Linear Technology designed to meet the needs of a wide range of applications. This component is capable of converting higher input voltages into a stable 5V output, making it an ideal choice for power management tasks in diverse electronic devices.

Key Features:

  • Wide Input Voltage Range: The LT3970EMS-5 operates with an input voltage range of 4.3V to 38V, providing flexibility for use in systems with varying supply voltages.
  • Output Voltage: It delivers a fixed 5V output, which is a common requirement for digital circuits and standard logic levels.
  • High Efficiency: With its internal 2A switch, the regulator maintains high efficiency at different load currents, making it suitable for battery-powered and energy-sensitive applications.
  • Low Dropout Operation: The low dropout capability ensures the output voltage remains stable even when the input voltage is very close to the output voltage.
  • Adjustable Switching Frequency: The switching frequency can be set from 200kHz to 2.4MHz with an external resistor, or synchronized to an external clock, allowing optimization for efficiency or component size.
  • Thermal Protection: The device includes thermal shutdown to protect the regulator from overheating, ensuring reliable operation under various conditions.

Applications:

  • Automotive and industrial power systems
  • Telecommunications infrastructure
  • Portable and battery-powered devices
  • Embedded systems

The LT3970EMS-5 comes in a compact MSOP-16 package, which is suitable for space-constrained applications. Its advanced features such as Burst Mode® operation for quiescent current under 75µA, integrated catch diode, and a wide operating temperature range make it a highly reliable and efficient choice for designers looking to optimize power consumption and performance in their circuits.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess