Product Overview: LT3850EGN#PBF
The LT3850EGN#PBF is a high-performance power management integrated circuit (PMIC) from Linear Technology, designed for precision voltage regulation in demanding applications. This advanced device offers a robust solution for power supply design, ensuring stability and efficiency in a compact package.
Key Features
- Wide Input Voltage Range: The LT3850EGN#PBF can handle a broad range of input voltages, making it versatile for various power sources.
- Dual Output Regulators: It features two independently regulated outputs, providing flexibility in powering multiple circuits from a single IC.
- High Efficiency: With its high-efficiency design, this PMIC minimizes power loss, thereby reducing heat and improving system reliability.
- Adjustable Switching Frequency: Users can set the switching frequency according to their application needs, optimizing performance and component size.
- Integrated Boost and Catch Diodes: These built-in components simplify the circuit design and save board space.
- Protection Features: The device includes overvoltage, undervoltage, overcurrent, and thermal protection, safeguarding the system under abnormal conditions.
Applications
The LT3850EGN#PBF is ideal for various high-performance applications where precise voltage regulation is critical, such as:
- Telecommunications
- Industrial Control Systems
- Datacom Infrastructure
- Automotive Electronics
- Medical Equipment
Package and Quality
This PMIC comes in a 24-pin SSOP package, which offers a balance between compactness and ease of handling for manufacturing processes. The LT3850EGN#PBF is also lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental responsibility.
Conclusion
With its combination of versatility, efficiency, and protection features, the LT3850EGN#PBF from Linear Technology stands out as a superior choice for engineers looking to design robust power systems. Its dual outputs and wide input voltage range, along with the convenience of integrated diodes and programmable switching frequency, make it a highly adaptable solution for a wide range of power management challenges.