EN
  • EN
  • DE

AM29LV040B-70JC

Part No AM29LV040B-70JC
Manufacturer Amd
Catalog HOT - SALES and EOL Components (0 - A)
Description 4 Megabit (512 K x 8-Bit) CMOS 3. Volt-only, Uniform Sector 32-Pin Flash Memory / NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8 70ns 32-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 088530-AM29LV040B-70JC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AM29LV040B
Introduction Date January 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AM29LV040B-70JC CAD Model

Description

AM29LV040B-70JC Description

The AM29LV040B-70JC is a versatile CMOS flash memory product offering 4 Mbits of data storage (512 K x 8-bit) paired with a 70 ns read access time. This product is engineered for applications that require reliable memory storage in a compact form factor.

Features and Benefits

  • Moderately Fast Access Time: 70 ns
  • Optimized Power Efficiency: Keeps energy requirements minimal, ideal for power-sensitive applications.
  • Sector-Level Flexibility: Suitable for systems requiring sector-level customization.
  • Security Provisions: Integrated hardware sector protection.

Applications

  • Consumer Electronics
  • Embedded Systems
  • Automotive Electronics
  • Communication Infrastructure
  • Industrial Automation

Additional Details: The AM29LV040B-70JC provides a balanced approach to performance and power consumption. It is ideal for modern applications that require efficient data handling and robust operation on both consumer and industrial fronts.

You May Also Be Interested in

Samsung
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Vishay
Need more? Email Us
Toko America Inc.
Need more? Email Us
AMIS
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Intersil
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess