EN
  • EN
  • DE

MBI6904GD ROHS

Part No MBI6904GD ROHS
Manufacturer Macroblock
Catalog OEM Parts (M - N)
Description IC MBI-6904GMS, Power, AC/DC Converter, SOP-8L, 100pcs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076441-MBI6904GD ROHS
Categories OEM Parts(M-N)
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBI6904GD ROHS CAD Model

Description

The MBI6904GD is a 16-channel, constant current LED sink driver with integrated PWM control, designed for LED display applications. Manufactured by Macroblock, this device is specifically tailored for applications requiring high grayscale performance and precise current matching, making it suitable for indoor and outdoor LED video displays. The integrated PWM control significantly reduces the need for external components and simplifies the system design.

Applications:

  • LED video displays (indoor and outdoor)
  • LED message boards
  • LED signage
  • LED backlighting
  • General LED lighting applications

Features:

  • 16 constant-current output channels
  • Integrated PWM grayscale control
  • Output current adjustable via external resistor
  • High current accuracy and matching
  • Operating voltage up to 17V
  • Built-in over-temperature protection (OTP)
  • RoHS compliant

Benefits:

  • Superior grayscale performance: Integrated PWM control enables precise grayscale control, leading to enhanced image quality and color depth.
  • Simplified system design: Reduced component count due to integrated PWM control simplifies the design and lowers system cost.
  • High current accuracy: Ensures uniform brightness across all LEDs, leading to improved visual consistency.
  • Robust protection features: Over-temperature protection safeguards the device and LEDs from damage, enhancing system reliability.
  • Environmentally friendly: RoHS compliance ensures the device is free from hazardous substances.

The MBI6904GD utilizes a constant current driver to provide consistent current to each LED channel, resulting in uniform brightness and improved color accuracy. The output current can be easily adjusted using an external resistor, offering flexibility in selecting the desired brightness level. The integrated PWM control eliminates the need for external PWM generators, simplifying the system design and reducing the overall component count. The device is also equipped with over-temperature protection, which protects it from thermal damage and ensures reliable operation. With its high performance, integrated features, and robust protection, the MBI6904GD is an excellent choice for a wide range of LED display applications. Its RoHS compliance underscores Macroblock's commitment to environmental responsibility. The high current accuracy and integrated PWM grayscale control allows for vibrant displays with consistent color. In conclusion, the MBI6904GD is an advanced LED sink driver that facilitates high-quality LED display solutions.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess