EN
  • EN
  • DE

LT3791EFE#PBF

Part No LT3791EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description LED Driver 4000uA Supply Current Automotive 38-Pin TSSOP EP Tube / IC LED DRIVER CTRLR DIM 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Controller
Topology Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 4.7V
Maximum Supply Voltage 60V
Output Voltage 0 V to 60 V
Frequency 200 to 700kHz
Dimming Analog, PWM
Applications Lighting
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 38-TSSOP-EP
Win Source Part Number 94980-LT3791EFE#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT3791
Introduction Date March 07, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3791EFE#PBF CAD Model

Description

Product Overview: LT3791EFE#PBF

The LT3791EFE#PBF is a high-performance DC/DC controller from Linear Technology, designed for driving high-brightness LEDs and managing power in a wide array of applications. This versatile component is equipped with a multi-topology design, enabling it to operate as a buck, boost, buck-boost, or SEPIC controller, providing a flexible solution for various circuit configurations.

Key Features

  • Wide Input Voltage Range: The LT3791 can handle a broad input voltage range from 4.7V to 60V, making it suitable for use in systems with fluctuating supply voltages or those powered by automotive batteries.
  • Constant-Current and Constant-Voltage Regulation: It offers precise constant-current and constant-voltage regulation, which is essential for LED applications and battery charging, ensuring consistent performance and protecting against overcurrent conditions.
  • Multi-Topology Support: With its ability to support different converter topologies, the LT3791 provides design flexibility, allowing a single component to be used for multiple designs, thereby reducing inventory and simplifying the design process.
  • Efficient Power Conversion: The device features a high side sense amplifier, enabling efficient power conversion and reducing power loss, which is critical for maintaining performance in power-sensitive applications.
  • Robust Protection Features: It includes protection features such as open LED protection, short-circuit protection, and thermal shutdown, ensuring reliable operation and longevity of the end application.
  • Adjustable Frequency: The switching frequency can be programmed between 100kHz and 1MHz or synchronized to an external clock, providing flexibility to optimize for efficiency or component size.

Applications

The LT3791EFE#PBF is ideal for a variety of applications where efficient power management and LED driving are required. It is widely used in automotive and industrial lighting systems, general-purpose battery chargers, and power supplies for telecommunications and computer systems. Its robust feature set and design flexibility make it a go-to choice for engineers and designers looking for a reliable and versatile power management solution.

With its TSSOP-38 package, the LT3791EFE#PBF is also designed for space-constrained applications, offering a compact solution without compromising on performance.

Linear Technology's commitment to high-quality and performance is evident in the LT3791EFE#PBF, making it a smart choice for your power management and LED driving needs.

You May Also Be Interested in

Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1968 $66.5904
7+ $18.2132 $127.4924
10+ $17.6438 $176.4380
14+ $17.0744 $239.0416
18+ $16.5050 $297.0900
24+ $14.7979 $355.1496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess