EN
  • EN
  • DE

LT3756HMSE-2#TRPBF

Part No LT3756HMSE-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 6V
Maximum Supply Voltage 100V
Output Voltage 100V
Frequency 100kHz to 1MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 118139-LT3756HMSE-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3756HMSE-2#TRPBF CAD Model

Description

The LT3756HMSE-2#TRPBF is a sophisticated LED driver integrated circuit (IC) designed and manufactured by Linear Technology, a renowned leader in the field of analog integrated circuits. This high-performance LED driver is specifically engineered to cater to a wide array of applications, including automotive, industrial, and architectural lighting, as well as display backlighting.

Key Features:

  • Wide Input Voltage Range: This driver IC operates over a broad input voltage range, making it versatile for various power supply configurations.
  • High Output Voltage Capability: It is capable of generating high output voltages, which is essential for driving multiple LED strings in series, ensuring consistent brightness and performance.
  • Adjustable Frequency: The switching frequency can be adjusted from 100kHz to 1MHz, allowing designers to optimize the driver for efficiency or for the size of the external components.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the IC from damage due to overheating.

Product Details:

The LT3756HMSE-2#TRPBF is housed in a thermally enhanced MSOP-16 package, which allows for efficient heat dissipation and compact PCB design. Its external synchronization capability enables the use of multiple ICs in a synchronized array, making it ideal for large-scale lighting systems that require uniform brightness and color consistency.

This driver IC also features an internal dimming controller, providing the ability to adjust LED brightness with high precision. This is particularly beneficial for applications that demand dynamic lighting effects or energy-saving adjustments based on ambient light conditions.

Furthermore, the LT3756HMSE-2#TRPBF offers robust protection features, such as open LED and short-circuit protection, ensuring the longevity and reliability of the lighting system. These features, combined with its high efficiency and flexible design options, make it an excellent choice for advanced LED driving solutions.

Linear Technology's commitment to quality ensures that the LT3756HMSE-2#TRPBF meets the stringent requirements of lighting professionals and electronics designers who demand the best in performance and durability.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5419 $50.1676
10+ $10.2908 $102.9080
16+ $9.9693 $159.5088
21+ $9.6477 $202.6017
27+ $9.3261 $251.8047
36+ $8.3613 $301.0068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess