EN
  • EN
  • DE

LT3743IFE#PBF

Part No LT3743IFE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 28TSSOP / LED Driver 1 Segment 2500uA Supply Current Automotive 28-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 6V
Voltage Supply MAX 36V
Frequency 200kHz ~ 1MHz
Dimming PWM
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 781241-LT3743IFE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3743
Introduction Date October 16, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3743IFE#PBF CAD Model

Description

Product Overview: LT3743IFE#PBF

The LT3743IFE#PBF is a high-performance, synchronous step-down DC/DC converter designed by Linear Technology, which is now part of Analog Devices. This advanced power management integrated circuit (PMIC) is engineered to efficiently convert a higher input voltage to a lower output voltage with a high level of precision and robustness.

Key Features

  • Wide Input Range: The LT3743IFE#PBF operates over a wide input voltage range from 6V to 36V, making it versatile for a variety of applications that require different power levels.
  • High Output Current: Capable of delivering up to 20A of continuous output current, this converter is suitable for high-power applications.
  • Adjustable Frequency: The switching frequency is adjustable from 200kHz to 1MHz, allowing designers to optimize the converter for efficiency or component size.
  • Synchronous Operation: Its synchronous operation improves efficiency by eliminating the need for an external Schottky diode.
  • Thermal Management: The LT3743IFE#PBF comes in a thermally enhanced TSSOP-28 package, which aids in heat dissipation for reliable operation under varying conditions.
  • Integrated Features: It includes a soft-start feature to reduce inrush current during startup and has a power good flag for output voltage monitoring.

Applications

The LT3743IFE#PBF is ideal for a wide range of applications, including:

  • Telecommunications Infrastructure
  • Automotive Systems
  • Industrial Equipment
  • High-Power LED Lighting
  • Distributed Power Systems

Quality and Reliability

Linear Technology is known for its high-quality products, and the LT3743IFE#PBF is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in critical applications. The part is lead-free and RoHS compliant, reflecting the company's commitment to environmental sustainability.

In summary, the LT3743IFE#PBF by Linear Technology is a highly capable and efficient solution for power conversion needs in demanding environments. Its robust design and integrated features make it a go-to choice for engineers looking for a reliable DC/DC converter.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess