Products specifications Report Issue?

Reference Date Code 07+
Reference case DO-214AA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 727308-STPS2L30U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS2L30U CAD Model

Description

STPS2L30U - A High-Efficiency Power Schottky Rectifier

The STPS2L30U, from STMicroelectronics, is a robust and efficient Schottky rectifier designed for use in a variety of applications. With its low forward voltage drop and high surge current capability, this device is particularly well-suited for switch-mode power supplies, high-frequency DC-DC converters, and reverse polarity protection circuits.

Key Features

  • Low Forward Voltage Drop: The STPS2L30U offers a low forward voltage drop, which reduces power loss and improves efficiency in power conversion applications.
  • High Surge Current Capability: This rectifier can handle high surge currents, making it reliable for applications that experience transient overloads.
  • Low Leakage Current: With its minimized leakage current, the STPS2L30U ensures low power loss during idle conditions, contributing to energy savings.
  • Surface Mount Package: The device comes in a compact SMB (DO-214AA) package, suitable for surface-mount technology, which saves valuable board space and facilitates automated assembly processes.
  • High Junction Temperature: Capable of operating at high temperatures, the STPS2L30U is designed for environments that can challenge lesser components.
  • RoHS Compliant: Complying with RoHS directives, this product is free from hazardous substances, making it suitable for use in environmentally sensitive applications.

Typical Applications

The STPS2L30U is a versatile component that can be used in a diverse range of electronic circuits. Some of its typical applications include:

  • Power Management in Portable Devices
  • Automotive Applications
  • LED Lighting Systems
  • Telecommunication Equipment
  • Computer Peripherals

Reliability and Performance

STMicroelectronics is known for its commitment to quality, and the STPS2L30U is no exception. This power Schottky rectifier is designed to meet the stringent requirements of modern electronic systems, offering both reliability and performance. With its excellent thermal and electrical characteristics, the STPS2L30U is an ideal choice for designers who require a high-efficiency rectification solution.

For detailed specifications and application notes, designers are encouraged to consult the datasheet and technical documentation available from STMicroelectronics.

You May Also Be Interested in

Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention